Quadruple Differential Line Receivers 16-PDIP 0 to 70
Quadruple Differential Line Receivers 16-PDIP 0 to 70 Product overview: AM26LS32ACNE4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-AM26LS32ACNE4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 078028-AM26LS32ACNE4
Packaging: Tube/Rail
Type: Receiver
Mounting: Through Hole
Protocol: RS422, RS423
Number of Drivers/Receivers: 0/4
Receiver Hysteresis: 50mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-PDIP
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | AM26LS32ACNE4 | 710-AM26LS32ACNE4 | 078028-AM26LS32ACNE4 |
| Product Name | AM26LS32AC Quadruple Differential Line Receivers | Interface Transceiver IC | Interface - Interface - Drivers, Receivers, Transceivers - AM26LS32ACNE4 |
| Device Type | Receiver | Transceiver | Receiver |
| Features | RoHS | RoHS | |
| # of Tx | 0 # | ||
| # of Rx | 4 # |