Texas Instruments Hard To Find - AM26C32I AM26C32I

Description
Manufacturer: Texas Instruments Win Source Part Number: 1143461-AM26C32I Manufacturer Homepage: www.ti.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Application Field: Used in Automotive, Building Automation, Motor Drive & Control
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1143461-AM26C32I Manufacturer Homepage: www.ti.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Application Field: Used in Automotive, Building Automation, Motor Drive & Control
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hard To Find - AM26C32I - 1143461-AM26C32I - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - AM26C32I
1143461-AM26C32I
Hard To Find - AM26C32I 1143461-AM26C32I
Manufacturer: Texas Instruments Win Source Part Number: 1143461-AM26C32I Manufacturer Homepage: www.ti.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Application Field: Used in Automotive, Building Automation, Motor Drive & Control

Manufacturer: Texas Instruments
Win Source Part Number: 1143461-AM26C32I
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Application Field: Used in Automotive, Building Automation, Motor Drive & Control

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Receivers
Product Number 1143461-AM26C32I
Product Name Hard To Find - AM26C32I
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - MAX3483EESA - 844655-MAX3483EESA - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
RF Receiver, Transmitter, and Transceiver Finished Units - FCTN-RLY4-418-MOM - Quarktwin Technology Ltd.
Specs
Features RoHS
Sensitivity -118 dBm
Operating Frequency 418 MHz
View Details
RTM Series Monopulse Receiver - RTM-16020 - Radar Technology, Incorporated
Radar Technology, Incorporated
Specs
Operating Frequency 160 MHz
RF Connectors SMA
View Details
WDR-U AirGrid -  - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Package Type Unit
View Details