Microchip Technology, Inc. Interface - Interface - Drivers, Receivers, Transceivers - MCP2022A-500E/ST MCP2022A-500E/ST

Description
Manufacturer: Microchip Technology Win Source Part Number: 884136-MCP2022A-500E /ST Operating Temperature Range: -40°C ~ 125°C Features: 1/1 Transceiver Half LINbus 14-TSSOP Package: 14-TSSOP (0.173", 4.40mm Width) Package: Tube Mounting: Surface Mount Family Name: MCP2022 Categories: Integrated Circuits (ICs) Case / Package: 14-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 96 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 33 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 884136-MCP2022A-500E /ST Operating Temperature Range: -40°C ~ 125°C Features: 1/1 Transceiver Half LINbus 14-TSSOP Package: 14-TSSOP (0.173", 4.40mm Width) Package: Tube Mounting: Surface Mount Family Name: MCP2022 Categories: Integrated Circuits (ICs) Case / Package: 14-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 96 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 33 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - MCP2022A-500E/ST - 884136-MCP2022A-500E/ST - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - MCP2022A-500E/ST
884136-MCP2022A-500E/ST
Interface - Interface - Drivers, Receivers, Transceivers - MCP2022A-500E/ST 884136-MCP2022A-500E/ST
Manufacturer: Microchip Technology Win Source Part Number: 884136-MCP2022A-500E /ST Operating Temperature Range: -40°C ~ 125°C Features: 1/1 Transceiver Half LINbus 14-TSSOP Package: 14-TSSOP (0.173", 4.40mm Width) Package: Tube Mounting: Surface Mount Family Name: MCP2022 Categories: Integrated Circuits (ICs) Case / Package: 14-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 96 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 33 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Microchip Technology
Win Source Part Number: 884136-MCP2022A-500E/ST
Operating Temperature Range: -40°C ~ 125°C
Features: 1/1 Transceiver Half LINbus 14-TSSOP
Package: 14-TSSOP (0.173", 4.40mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: MCP2022
Categories: Integrated Circuits (ICs)
Case / Package: 14-TSSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 96
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 33 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Drivers, Receivers, Transceivers - MCP2022A-500E/ST - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
MCP2022A-500E/ST
Drivers, Receivers, Transceivers MCP2022A-500E/ST
1/1 Transceiver Half LINbus 14-TSSOP

1/1 Transceiver Half LINbus 14-TSSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 884136-MCP2022A-500E/ST MCP2022A-500E/ST
Product Name Interface - Interface - Drivers, Receivers, Transceivers - MCP2022A-500E/ST Drivers, Receivers, Transceivers
Package Type Surface Mount; Surface Mount Surface Mount; 14-TSSOP (0.173\", 4.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details
8 - 12 GHz 12 Watt Transmit/Receive Module - QPF5001 - Qorvo
Specs
Package Type Surface Mount; Overmold SMT
Features RoHS
Operating Frequency 8000 to 12000 MHz
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details