Win Source Part Number: 999131-AFE7686IABJ
Category: Integrated Circuits (ICs)>Data Acquisition - Analog Front End (AFE)
Package: Tray
Standard Package: 90
Mounting: SMD (SMT)
Number of Bits: 14
Number of Channels: 4
Package / Case: 400-BBGA, FCBGA
Supplier Device Package: 400-FCBGA (17x17)
ECCN: 5A991B1
Fake Threat In the Open Market: 79 pct.
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: AFE7686
Four-transmit four-receive multiband RF-sampling transceiver with 14-bit 9-GSPS DAC and 3-GSPS ADC 400-FCBGA -40 to 85 Product overview: AFE7686IABJ from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Analog-to-Digital Converter IC, Analog Front End. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 724-AFE7686IABJ can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 999131-AFE7686IABJ | 724-AFE7686IABJ |
| Product Name | Integrated Circuits (ICs) - Data Acquisition - Analog Front End (AFE) | Analog-to-Digital Converter IC |
| Operating Temperature | -40 C (-40 F) |