Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Data Acquisition - Analog Front End (AFE) AFE7684IABJ

Description
Win Source Part Number: 999877-AFE7684IABJ Category: Integrated Circuits (ICs)>Data Acquisition - Analog Front End (AFE) Package: Tray Standard Package: 90 Mounting: SMD (SMT) Number of Bits: 14 Number of Channels: 4 Package / Case: 400-BFBGA, FCBGA Supplier Device Package: 400-FCBGA (17x17) ECCN: 5A991B Fake Threat In the Open Market: 77 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-AFE7684IABJ Base Product Number: AFE7684
Request a Quote Datasheet
Description
Win Source Part Number: 999877-AFE7684IABJ Category: Integrated Circuits (ICs)>Data Acquisition - Analog Front End (AFE) Package: Tray Standard Package: 90 Mounting: SMD (SMT) Number of Bits: 14 Number of Channels: 4 Package / Case: 400-BFBGA, FCBGA Supplier Device Package: 400-FCBGA (17x17) ECCN: 5A991B Fake Threat In the Open Market: 77 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-AFE7684IABJ Base Product Number: AFE7684
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - Analog Front End (AFE)
999877-AFE7684IABJ
Integrated Circuits (ICs) - Data Acquisition - Analog Front End (AFE) 999877-AFE7684IABJ
Win Source Part Number: 999877-AFE7684IABJ Category: Integrated Circuits (ICs)>Data Acquisition - Analog Front End (AFE) Package: Tray Standard Package: 90 Mounting: SMD (SMT) Number of Bits: 14 Number of Channels: 4 Package / Case: 400-BFBGA, FCBGA Supplier Device Package: 400-FCBGA (17x17) ECCN: 5A991B Fake Threat In the Open Market: 77 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-AFE7684IABJ Base Product Number: AFE7684

Win Source Part Number: 999877-AFE7684IABJ
Category: Integrated Circuits (ICs)>Data Acquisition - Analog Front End (AFE)
Package: Tray
Standard Package: 90
Mounting: SMD (SMT)
Number of Bits: 14
Number of Channels: 4
Package / Case: 400-BFBGA, FCBGA
Supplier Device Package: 400-FCBGA (17x17)
ECCN: 5A991B
Fake Threat In the Open Market: 77 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-AFE7684IABJ
Base Product Number: AFE7684

Buy Now Datasheet
Analog-to-Digital Converter IC - 724-AFE7684IABJ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Analog-to-Digital Converter IC
724-AFE7684IABJ
Analog-to-Digital Converter IC 724-AFE7684IABJ
2TX/4RX multiband RF-sampling transceiver with 14-bit 9-GSPS DAC and 3-GSPS ADC 400-FCBGA -40 to 85 Product overview: AFE7684IABJ from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Analog-to-Digital Converter IC, Analog Front End. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 724-AFE7684IABJ can be used for catalog matching and distributor lookup.

2TX/4RX multiband RF-sampling transceiver with 14-bit 9-GSPS DAC and 3-GSPS ADC 400-FCBGA -40 to 85 Product overview: AFE7684IABJ from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Analog-to-Digital Converter IC, Analog Front End. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 724-AFE7684IABJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 999877-AFE7684IABJ 724-AFE7684IABJ
Product Name Integrated Circuits (ICs) - Data Acquisition - Analog Front End (AFE) Analog-to-Digital Converter IC
Operating Temperature -40 C (-40 F)
Unlock Full Specs
to access all available technical data

Similar Products

Isolation, Si8935/36/37 Isolated Delta-Sigma Modulator for Voltage Measurement - Si8937B-AS - Skyworks Solutions, Inc.
Specs
Package Type NB SOIC8
ADC Type Sigma-Delta
Input Type Single-Ended
View Details
Precision Integrating Analog Processors, offers Plug-in Second Source to Users of Telcom TC500 Integrating Dual Slope Front-end Chip - ALD500ASCL - Advanced Linear Devices, Inc.
Specs
Package Type SOIC; SOIC16
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
5 suppliers
ADC088S052 8-Channel, 200 ksps to 500 ksps, 8-Bit A/D Converter - ADC088S052CIMT/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type TSSOP
Screening Level Catalog
View Details
7 suppliers