Skyworks Solutions, Inc. Isolation, Si8935/36/37 Isolated Delta-Sigma Modulator for Voltage Measurement Si8937B-AS

Description
Si8937B-AS devices are galvanically isolated delta-sigma modulators. The single-ended input has a 0 to 2.25 volt specified input range which is ideal for measuring high voltage through a resistor divider or for any place where a sensor must be isolated from the control system. The output is a 1-bit datastream whose average represents the input analog voltage. This datastream is synchronous to an internal 20 Mhz clock. Low offset and gain drift ensure that accuracy is maintained over the entire operating temperature range of -40 to +125˚C. Exceptionally high common mode transient immunity results in accurate measurements even in the presence of high power switching like would be found in a motor drive system or inverter. It supports 2.5 kV withstand voltage per UL1577 in a compact narrow-body SOIC-8 package. This technology enables higher performance, reduced variation with temperature and age, tighter part-to-part matching and longer lifetimes compared to other isolation technologies.
Request a Quote
Description
Si8937B-AS devices are galvanically isolated delta-sigma modulators. The single-ended input has a 0 to 2.25 volt specified input range which is ideal for measuring high voltage through a resistor divider or for any place where a sensor must be isolated from the control system. The output is a 1-bit datastream whose average represents the input analog voltage. This datastream is synchronous to an internal 20 Mhz clock. Low offset and gain drift ensure that accuracy is maintained over the entire operating temperature range of -40 to +125˚C. Exceptionally high common mode transient immunity results in accurate measurements even in the presence of high power switching like would be found in a motor drive system or inverter. It supports 2.5 kV withstand voltage per UL1577 in a compact narrow-body SOIC-8 package. This technology enables higher performance, reduced variation with temperature and age, tighter part-to-part matching and longer lifetimes compared to other isolation technologies.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Isolation, Si8935/36/37 Isolated Delta-Sigma Modulator for Voltage Measurement - Si8937B-AS - Skyworks Solutions, Inc.
Irvine, CA, United States
Isolation, Si8935/36/37 Isolated Delta-Sigma Modulator for Voltage Measurement
Si8937B-AS
Isolation, Si8935/36/37 Isolated Delta-Sigma Modulator for Voltage Measurement Si8937B-AS
Si8937B-AS devices are galvanically isolated delta-sigma modulators. The single-ended input has a 0 to 2.25 volt specified input range which is ideal for measuring high voltage through a resistor divider or for any place where a sensor must be isolated from the control system. The output is a 1-bit datastream whose average represents the input analog voltage. This datastream is synchronous to an internal 20 Mhz clock. Low offset and gain drift ensure that accuracy is maintained over the entire operating temperature range of -40 to +125˚C. Exceptionally high common mode transient immunity results in accurate measurements even in the presence of high power switching like would be found in a motor drive system or inverter. It supports 2.5 kV withstand voltage per UL1577 in a compact narrow-body SOIC-8 package. This technology enables higher performance, reduced variation with temperature and age, tighter part-to-part matching and longer lifetimes compared to other isolation technologies.

Si8937B-AS devices are galvanically isolated delta-sigma modulators. The single-ended input has a 0 to 2.25 volt specified input range which is ideal for measuring high voltage through a resistor divider or for any place where a sensor must be isolated from the control system. The output is a 1-bit datastream whose average represents the input analog voltage. This datastream is synchronous to an internal 20 Mhz clock. Low offset and gain drift ensure that accuracy is maintained over the entire operating temperature range of -40 to +125˚C. Exceptionally high common mode transient immunity results in accurate measurements even in the presence of high power switching like would be found in a motor drive system or inverter. It supports 2.5 kV withstand voltage per UL1577 in a compact narrow-body SOIC-8 package. This technology enables higher performance, reduced variation with temperature and age, tighter part-to-part matching and longer lifetimes compared to other isolation technologies.

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc.
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number Si8937B-AS
Product Name Isolation, Si8935/36/37 Isolated Delta-Sigma Modulator for Voltage Measurement
Package Type NB SOIC8
Unlock Full Specs
to access all available technical data

Similar Products

Isolation, Si8935/36/37 Isolated Delta-Sigma Modulator for Voltage Measurement - Si8936D-AS4 - Skyworks Solutions, Inc.
Specs
Package Type WB SOIC8
ADC Type Sigma-Delta
Input Type Single-Ended
View Details
Isolation, Si894x Isolated Delta-Sigma Modulator for Current Measurement - Si8946AD-IS4 - Skyworks Solutions, Inc.
Specs
Package Type WB SOIC8
ADC Type Sigma-Delta
Input Type Differential
View Details
Isolation, Si894x Isolated Delta-Sigma Modulator for Current Measurement - Si8947BB-AS - Skyworks Solutions, Inc.
Specs
Package Type NB SOIC8
ADC Type Sigma-Delta
Input Type Differential
View Details
Analog to Digital Converters (ADC) - SI8902B-A01-GSR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type SOIC; "16-SOIC (0.295"", 7.50mm Width)"
Packing Method Tape Reel
View Details
6 suppliers