Texas Instruments Integrated Circuits (ICs) - Data Acquisition - Analog Front End (AFE) AFE5805CZCF

Description
Win Source Part Number: 1381373-AFE5805CZCF Category: Integrated Circuits (ICs)>Data Acquisition>Analog Front End (AFE) Package: Bulk Power (Watts): 122 mW Number of Bits: 12 Voltage - Supply, Analog: 3.15V ~ 3.47V, 4.75V ~ 5.25V Voltage - Supply, Digital: 1.7V ~ 1.9V, 3.15V ~ 3.47V Number of Channels: 8 Mounting Type: Surface Mount Package / Case: 135-BGA Supplier Device Package: 135-NFBGA (15x9) Fake Threat In the Open Market: 50 pct. Mfr: Texas Instruments Standard Package: 1 pcs
Request a Quote Datasheet
Description
Win Source Part Number: 1381373-AFE5805CZCF Category: Integrated Circuits (ICs)>Data Acquisition>Analog Front End (AFE) Package: Bulk Power (Watts): 122 mW Number of Bits: 12 Voltage - Supply, Analog: 3.15V ~ 3.47V, 4.75V ~ 5.25V Voltage - Supply, Digital: 1.7V ~ 1.9V, 3.15V ~ 3.47V Number of Channels: 8 Mounting Type: Surface Mount Package / Case: 135-BGA Supplier Device Package: 135-NFBGA (15x9) Fake Threat In the Open Market: 50 pct. Mfr: Texas Instruments Standard Package: 1 pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Data Acquisition - Analog Front End (AFE) - 1381373-AFE5805CZCF - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - Analog Front End (AFE)
1381373-AFE5805CZCF
Integrated Circuits (ICs) - Data Acquisition - Analog Front End (AFE) 1381373-AFE5805CZCF
Win Source Part Number: 1381373-AFE5805CZCF Category: Integrated Circuits (ICs)>Data Acquisition>Analog Front End (AFE) Package: Bulk Power (Watts): 122 mW Number of Bits: 12 Voltage - Supply, Analog: 3.15V ~ 3.47V, 4.75V ~ 5.25V Voltage - Supply, Digital: 1.7V ~ 1.9V, 3.15V ~ 3.47V Number of Channels: 8 Mounting Type: Surface Mount Package / Case: 135-BGA Supplier Device Package: 135-NFBGA (15x9) Fake Threat In the Open Market: 50 pct. Mfr: Texas Instruments Standard Package: 1 pcs

Win Source Part Number: 1381373-AFE5805CZCF
Category: Integrated Circuits (ICs)>Data Acquisition>Analog Front End (AFE)
Package: Bulk
Power (Watts): 122 mW
Number of Bits: 12
Voltage - Supply, Analog: 3.15V ~ 3.47V, 4.75V ~ 5.25V
Voltage - Supply, Digital: 1.7V ~ 1.9V, 3.15V ~ 3.47V
Number of Channels: 8
Mounting Type: Surface Mount
Package / Case: 135-BGA
Supplier Device Package: 135-NFBGA (15x9)
Fake Threat In the Open Market: 50 pct.
Mfr: Texas Instruments
Standard Package: 1 pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 1381373-AFE5805CZCF
Product Name Integrated Circuits (ICs) - Data Acquisition - Analog Front End (AFE)
Unlock Full Specs
to access all available technical data

Similar Products

Analogue to Digital Converters - 1923050 - RS Components, Ltd.
Specs
Interface Type Serial; SPI; Microwire; Serial (spi/qspi/microwire)
Package Type DIP; Pdip
Pins 20
View Details
Data Acquisition - Analog to Digital Converters (ADC) - AD10465AZ - Lingto Electronic Limited
Specs
Interface Type Parallel; Parallel
View Details
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADC08D500CIYB/S7002554 - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type 128-LQFP Exposed Pad
Packing Method Bulk; Bulk
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers