Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Data Acquisition - Analog Front End (AFE) AFE4490RHAT

Description
Win Source Part Number: 1023736-AFE4490RHAT Category: Integrated Circuits (ICs)>Data Acquisition - Analog Front End (AFE) Package: Tape & Reel Standard Package: 250 Mounting: SMD (SMT) Number of Bits: 22 Voltage - Supply, Analog: 2V ~ 3.6V Voltage - Supply, Digital: 2V ~ 3.6V Number of Channels: 1 Package / Case: 40-VFQFN Exposed Pad Supplier Device Package: 40-VQFN (6x6) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-35685-2,AFE4490R HAT-ND,296-35685-6,T EXTISAFE4490RHAT,296 -35685-1,2156-AFE449 0RHAT,-296-35685-1,- 296-35685-1-ND Base Product Number: AFE4490
Request a Quote Datasheet
Description
Win Source Part Number: 1023736-AFE4490RHAT Category: Integrated Circuits (ICs)>Data Acquisition - Analog Front End (AFE) Package: Tape & Reel Standard Package: 250 Mounting: SMD (SMT) Number of Bits: 22 Voltage - Supply, Analog: 2V ~ 3.6V Voltage - Supply, Digital: 2V ~ 3.6V Number of Channels: 1 Package / Case: 40-VFQFN Exposed Pad Supplier Device Package: 40-VQFN (6x6) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-35685-2,AFE4490R HAT-ND,296-35685-6,T EXTISAFE4490RHAT,296 -35685-1,2156-AFE449 0RHAT,-296-35685-1,- 296-35685-1-ND Base Product Number: AFE4490
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - Analog Front End (AFE)
1023736-AFE4490RHAT
Integrated Circuits (ICs) - Data Acquisition - Analog Front End (AFE) 1023736-AFE4490RHAT
Win Source Part Number: 1023736-AFE4490RHAT Category: Integrated Circuits (ICs)>Data Acquisition - Analog Front End (AFE) Package: Tape & Reel Standard Package: 250 Mounting: SMD (SMT) Number of Bits: 22 Voltage - Supply, Analog: 2V ~ 3.6V Voltage - Supply, Digital: 2V ~ 3.6V Number of Channels: 1 Package / Case: 40-VFQFN Exposed Pad Supplier Device Package: 40-VQFN (6x6) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-35685-2,AFE4490R HAT-ND,296-35685-6,T EXTISAFE4490RHAT,296 -35685-1,2156-AFE449 0RHAT,-296-35685-1,- 296-35685-1-ND Base Product Number: AFE4490

Win Source Part Number: 1023736-AFE4490RHAT
Category: Integrated Circuits (ICs)>Data Acquisition - Analog Front End (AFE)
Package: Tape & Reel
Standard Package: 250
Mounting: SMD (SMT)
Number of Bits: 22
Voltage - Supply, Analog: 2V ~ 3.6V
Voltage - Supply, Digital: 2V ~ 3.6V
Number of Channels: 1
Package / Case: 40-VFQFN Exposed Pad
Supplier Device Package: 40-VQFN (6x6)
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-35685-2,AFE4490RHAT-ND,296-35685-6,TEXTISAFE4490RHAT,296-35685-1,2156-AFE4490RHAT,-296-35685-1,-296-35685-1-ND
Base Product Number: AFE4490

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 1023736-AFE4490RHAT
Product Name Integrated Circuits (ICs) - Data Acquisition - Analog Front End (AFE)
Unlock Full Specs
to access all available technical data

Similar Products

Isolation, Si8935/36/37 Isolated Delta-Sigma Modulator for Voltage Measurement - Si8937D-AS4 - Skyworks Solutions, Inc.
Specs
Package Type WB SOIC8
ADC Type Sigma-Delta
Input Type Single-Ended
View Details
Analog to Digital Converters (ADC) - 296-ADC09DJ800AAV-ND - DigiKey
Specs
Interface Type Serial
Package Type 144-FBGA, FCBGA
Packing Method Tray
View Details
4 suppliers
Data Acquisition - Analog to Digital Converters (ADC) - AD6644AST-40 - Lingto Electronic Limited
Specs
Interface Type Parallel; Parallel
View Details