Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Data Acquisition - Analog Front End (AFE) AFE2124E/1K

Description
Win Source Part Number: 992013-AFE2124E/1K Category: Integrated Circuits (ICs)>Data Acquisition - Analog Front End (AFE) Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Power (Watts): 250 mW Number of Bits: 14 Voltage - Supply, Analog: 5V Voltage - Supply, Digital: 3.15V ~ 5.25V Number of Channels: 1 Package / Case: 48-BSSOP (0.295", 7.50mm Width) Supplier Device Package: 48-SSOP ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: AFE2124E/1K-NDR Base Product Number: AFE2124 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 992013-AFE2124E/1K Category: Integrated Circuits (ICs)>Data Acquisition - Analog Front End (AFE) Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Power (Watts): 250 mW Number of Bits: 14 Voltage - Supply, Analog: 5V Voltage - Supply, Digital: 3.15V ~ 5.25V Number of Channels: 1 Package / Case: 48-BSSOP (0.295", 7.50mm Width) Supplier Device Package: 48-SSOP ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: AFE2124E/1K-NDR Base Product Number: AFE2124 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - Analog Front End (AFE)
992013-AFE2124E/1K
Integrated Circuits (ICs) - Data Acquisition - Analog Front End (AFE) 992013-AFE2124E/1K
Win Source Part Number: 992013-AFE2124E/1K Category: Integrated Circuits (ICs)>Data Acquisition - Analog Front End (AFE) Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Power (Watts): 250 mW Number of Bits: 14 Voltage - Supply, Analog: 5V Voltage - Supply, Digital: 3.15V ~ 5.25V Number of Channels: 1 Package / Case: 48-BSSOP (0.295", 7.50mm Width) Supplier Device Package: 48-SSOP ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: AFE2124E/1K-NDR Base Product Number: AFE2124 Product Status: Obsolete

Win Source Part Number: 992013-AFE2124E/1K
Category: Integrated Circuits (ICs)>Data Acquisition - Analog Front End (AFE)
Package: Tape & Reel (TR)
Standard Package: 1,000
Mounting: SMD (SMT)
Power (Watts): 250 mW
Number of Bits: 14
Voltage - Supply, Analog: 5V
Voltage - Supply, Digital: 3.15V ~ 5.25V
Number of Channels: 1
Package / Case: 48-BSSOP (0.295", 7.50mm Width)
Supplier Device Package: 48-SSOP
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: AFE2124E/1K-NDR
Base Product Number: AFE2124
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 992013-AFE2124E/1K
Product Name Integrated Circuits (ICs) - Data Acquisition - Analog Front End (AFE)
Package Type SSOP
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose - 1342595-SI8936D-IS4 - Win Source Electronics
Specs
Package Type SOIC
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Low Tempco Precision Voltage Reference Added to Integrating Dual Slope Front-end Analog Processor chip - ALD500RAU-20SEL - Advanced Linear Devices, Inc.
Specs
Package Type SOIC; SOIC20
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
5 suppliers
ADC0808-N 8-bit Microprocessor Compatible A/D Converters With 8-Channel Multiplexer - ADC0808CCN - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,PLCC
Screening Level Catalog
View Details
5 suppliers