The AFE0064 is a 64-channel analog front end designed for flat panel detector-based digital X-ray systems, featuring 64 integrators, a programmable gain amplifier, correlated double sampling, and differential output drivers. It is packaged in a 128-pin TQFP measuring 14mm × 14mm, with an operating temperature range of -40°C to 85°C. The device supports eight adjustable full-scale charge ranges from 0.13pC to 9.6pC, achieves a minimum scan time of 28.32µs, and consumes 175mW in normal operation or 49.5mW in nap mode. Integral nonlinearity is specified at ±0.006% of FSR. It includes charge injection compensation for TFT panel applications and supports hardware-selectable integration polarity.
64 Channel Analog Front End for Digital X-Ray Detector 128-LQFP -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips |
| Product Number | AFE0064IPBK |
| Product Name | AFE0064 64 Channel Analog Front End for Digital X-Ray Detector |
| Package Type | LQFP |