16-Bit 3-MSPS Dual SAR ADC, 5V, 125C, 32-VQFN Product overview: ADS9224RIRHBT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, Dual, 5V, VQFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, Dual, 5V, VQFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS9224RIRHBT can be used for catalog matching and distributor lookup.
Win Source Part Number: 1355997-ADS9224RIRHB
Category: Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 48 pct.
MSL Level: 2 (1 Year)
Mfr: Texas Instruments
Package: Tape & Reel
Product Status: Active
Features: Simultaneous Sampling
Package / Case: 32-VFQFN Exposed Pad
Supplier Device Package: 32-VQFN (5x5)
Base Product Number: ADS9224
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: 3A991C4
Configuration: ADC
Number of Inputs: 2
Input Type: Differential
Architecture: SAR
Number of Bits: 16
Data Interface: SPI
Reference Type: Supply
Voltage - Supply, Analog: 4.5V ~ 5.5V
Voltage - Supply, Digital: 1.65V ~ 5.5V
Sampling Rate (Per Second): 3M
Number of A/D Converters: 2
16 Bit Analog to Digital Converter 2 Input 2 SAR 32-VQFN (5x5)
16 Bit Analog to Digital Converter 2 Input 2 SAR 32-VQFN (5x5)
16 Bit Analog to Digital Converter 2 Input 2 SAR 32-VQFN (5x5)
IC ADC 16BIT SAR 32VQFN
IC ADC 16BIT SAR 32VQFN
16 Bit Analog to Digital Converter 2 Input 2 SAR 32-VQFN (5x5)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | DigiKey | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 700-ADS9224RIRHBT | 1355997-ADS9224RIRHBT | 296-ADS9224RIRHBTDKR-ND | 296-ADS9224RIRHBTCT-ND | 296-ADS9224RIRHBTTR-ND | ADS9224RIRHBT | ADS9224RIRHBT | ADS9224RIRHBT |
| Product Name | 16-bit Dual 5V VQFN Analog-to-Digital Converter IC | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) |
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Interface Type | SPI; SPI | SPI; SPI | SPI; SPI | SPI; SPI | SPI; SPI | |||
| Sample Rate | 3000 kSamples/Sec | 3000 kSamples/Sec | 3000 kSamples/Sec | 3000 kSamples/Sec | 3000 kSamples/Sec | |||
| Package Type | 32-VFQFN Exposed Pad | 32-VFQFN Exposed Pad | 32-VFQFN Exposed Pad | 32-VFQFN Exposed Pad | 32-VFQFN Exposed Pad | |||
| Packing Method | Digi-Reel® | Cut Tape (CT) | Tape Reel | Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR | Tape Reel; Tape & Reel (TR) |