The ADS901 is a 10-bit, 20 MSPS pipelined analog-to-digital converter designed for battery-powered and imaging applications, featuring an adjustable full-scale range via external references and a wideband track/hold with 350 MHz bandwidth. It operates from a +2.7V to +3.7V supply, consuming 48 mW at +3V and 15 mW in power-down mode. The device is housed in a 28-lead SSOP package with dimensions consistent with the DB package drawing and operates over a temperature range of -40°C to +85°C. Digital outputs are CMOS-compatible with straight offset binary coding, and it features no missing codes and high dynamic performance including 53 dB SNR and 49 dB SFDR at 9 MHz. Internal pull-down resistors and power-down control are included.
10-Bit, 20 MSPS ADC SE/Diff Inputs, Ext Reference and Adjustable Fullscale Range 28-SSOP -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS901EG4 |
| Product Name | ADS901 10-Bit, 20 MSPS ADC SE/Diff Inputs, Ext Reference and Adjustable Fullscale Range |
| Interface Type | Parallel |
| Package Type | SSOP |
| Screening Level | Catalog |
| Resolution | 10 bits |
| DNL | 1 LSB |