The ADS900E is a 10-bit, 20MHz sampling rate analog-to-digital converter with a single-ended input range of 1V to 2V, an internal reference, and 52mW power dissipation at +3V. It is packaged in an SSOP-28 case and operates over a temperature range of -40°C to +85°C. The device features a 350MHz bandwidth track-and-hold, supports TTL/HCT-compatible CMOS digital inputs and outputs, and is offered in tape-and-reel packaging for the /1K ordering code.
10-Bit, 20 MSPS ADC SE/Diff Inputs, Int Reference and Adjustable Fullscale Range 28-SSOP
| Texas Instruments | |
|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS900E/1KG4 |
| Product Name | ADS900 10-Bit, 20 MSPS ADC SE/Diff Inputs, Int Reference and Adjustable Fullscale Range |
| Interface Type | Parallel |
| Package Type | SSOP |
| Screening Level | Catalog |
| Resolution | 10 bits |
| DNL | 1 LSB |