Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS8924BRGER

Description
ADC, Successive Approximation, 16-Bit, 1 Func, 1 Channel, Serial Access, PQCC24
Request a Quote Datasheet
Description
ADC, Successive Approximation, 16-Bit, 1 Func, 1 Channel, Serial Access, PQCC24
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ADS8924BRGER - Rochester Electronics
Newburyport, MA, United States
ADC, Successive Approximation, 16-Bit, 1 Func, 1 Channel, Serial Access, PQCC24

ADC, Successive Approximation, 16-Bit, 1 Func, 1 Channel, Serial Access, PQCC24

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - 1164112-ADS8924BRGER - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
1164112-ADS8924BRGER
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) 1164112-ADS8924BRGER
Win Source Part Number: 1164112-ADS8924BRGER Category: Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC) Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Configuration: S/H-ADC Number of Inputs: 1 Input Type: Differential Architecture: SAR Number of Bits: 16 Sampling Rate (Per Second): 250k Data Interface: SPI Number of A/D Converters: 1 Reference Type: External Voltage - Supply, Analog: 3V ~ 5.5V Voltage - Supply, Digital: 1.65V ~ 5.5V Package / Case: 24-VFQFN Exposed Pad Supplier Device Package: 24-VQFN (4x4) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-50914-1,2156-ADS 8924BRGER,ADS8924BRG ER-ND,296-50914-6,TE XTISADS8924BRGER,296 -50914-2 Base Product Number: ADS8924

Win Source Part Number: 1164112-ADS8924BRGER
Category: Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC)
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Differential
Architecture: SAR
Number of Bits: 16
Sampling Rate (Per Second): 250k
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External
Voltage - Supply, Analog: 3V ~ 5.5V
Voltage - Supply, Digital: 1.65V ~ 5.5V
Package / Case: 24-VFQFN Exposed Pad
Supplier Device Package: 24-VQFN (4x4)
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-50914-1,2156-ADS8924BRGER,ADS8924BRGER-ND,296-50914-6,TEXTISADS8924BRGER,296-50914-2
Base Product Number: ADS8924

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-50914-2-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-50914-2-ND
Analog to Digital Converters (ADC) 296-50914-2-ND
16 Bit Analog to Digital Converter 1 Input 1 SAR 24-VQFN (4x4)

16 Bit Analog to Digital Converter 1 Input 1 SAR 24-VQFN (4x4)

Buy Now Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - ADS8924BRGER - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS8924BRGER
Data Acquisition - Analog to Digital Converters (ADC) ADS8924BRGER
IC ADC 16BIT SAR 24VQFN

IC ADC 16BIT SAR 24VQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS8924BRGER - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS8924BRGER
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS8924BRGER
IC ADC 16BIT SAR 24VQFN

IC ADC 16BIT SAR 24VQFN

Supplier's Site
Analog to Digital Converters (ADC) - ADS8924BRGER - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS8924BRGER
Analog to Digital Converters (ADC) ADS8924BRGER
16 Bit Analog to Digital Converter 1 Input 1 SAR 24-VQFN (4x4)

16 Bit Analog to Digital Converter 1 Input 1 SAR 24-VQFN (4x4)

Buy Now

Technical Specifications

  Rochester Electronics Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS8924BRGER 1164112-ADS8924BRGER 296-50914-2-ND ADS8924BRGER ADS8924BRGER ADS8924BRGER
Product Name Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC)
Interface Type Serial SPI; SPI SPI; SPI SPI; SPI
Package Type VQFN24 24-VFQFN Exposed Pad 24-VFQFN Exposed Pad 24-VFQFN Exposed Pad
Packing Method Tape Reel; Tape & Reel Tape Reel Tape Reel; Bulk; Tape & Reel (TR)Cut Tape (CT)Digi-ReelRBulk Tape Reel; Tape & Reel (TR)
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Sample Rate 250 kSamples/Sec 250 kSamples/Sec 250 kSamples/Sec
Unlock Full Specs
to access all available technical data

Similar Products

Isolation, Si894x Isolated Delta-Sigma Modulator for Current Measurement - Si8947BB-AS - Skyworks Solutions, Inc.
Specs
Package Type NB SOIC8
ADC Type Sigma-Delta
Input Type Differential
View Details
Precision Integrating Analog Processors, offers Plug-in Second Source to Users of Telcom TC500 Integrating Dual Slope Front-end Chip - ALD500ASCL - Advanced Linear Devices, Inc.
Specs
Package Type SOIC; SOIC16
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
5 suppliers
Analog to Digital Converters (ADC) - ADC08831IM-NS - Quarktwin Technology Ltd.
Specs
Interface Type Serial
Package Type SOIC; 8-SOIC (0.154\", 3.90mm Width)
Packing Method Bulk; Bulk
View Details
Analogue to Digital Converters - 1923224P - RS Components, Ltd.
Specs
Package Type SSOP; SSOP
Resolution 12 bits
ADC Type SAR; SAR
View Details