Texas Instruments High-Performance Analog Analog to Digital Converters (ADC) ADS8910BRGER

Description
18 Bit Analog to Digital Converter 1 Input 1 SAR 24-VQFN (4x4)
Request a Quote Datasheet
Description
18 Bit Analog to Digital Converter 1 Input 1 SAR 24-VQFN (4x4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - 296-45310-2-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-45310-2-ND
Analog to Digital Converters (ADC) 296-45310-2-ND
18 Bit Analog to Digital Converter 1 Input 1 SAR 24-VQFN (4x4)

18 Bit Analog to Digital Converter 1 Input 1 SAR 24-VQFN (4x4)

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-45310-1-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-45310-1-ND
Analog to Digital Converters (ADC) 296-45310-1-ND
18 Bit Analog to Digital Converter 1 Input 1 SAR 24-VQFN (4x4)

18 Bit Analog to Digital Converter 1 Input 1 SAR 24-VQFN (4x4)

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-45310-6-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-45310-6-ND
Analog to Digital Converters (ADC) 296-45310-6-ND
18 Bit Analog to Digital Converter 1 Input 1 SAR 24-VQFN (4x4)

18 Bit Analog to Digital Converter 1 Input 1 SAR 24-VQFN (4x4)

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8910BRGER
910939-ADS8910BRGER
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8910BRGER 910939-ADS8910BRGER
Manufacturer: Texas Instruments Win Source Part Number: 910939-ADS8910BRGER Operating Temperature Range: -40°C ~ 125°C Features: 18 Bit Analog to Digital Converter 1 Input 1 SAR 24-VQFN (4x4) Package: 24-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: ADS8910 Categories: Integrated Circuits (ICs) Case / Package: 24-VQFN (4x4) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: ADS8910BRGER-ND, 296-45310-1, 296-45310-2, 296-45310-6

Manufacturer: Texas Instruments
Win Source Part Number: 910939-ADS8910BRGER
Operating Temperature Range: -40°C ~ 125°C
Features: 18 Bit Analog to Digital Converter 1 Input 1 SAR 24-VQFN (4x4)
Package: 24-VFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: ADS8910
Categories: Integrated Circuits (ICs)
Case / Package: 24-VQFN (4x4)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: ADS8910BRGER-ND, 296-45310-1, 296-45310-2, 296-45310-6

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS8910BRGER - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS8910BRGER
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS8910BRGER
IC ADC 18BIT SAR 24VFQFN

IC ADC 18BIT SAR 24VFQFN

Supplier's Site
Data Acquisition - Analog to Digital Converters (ADC) - ADS8910BRGER - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS8910BRGER
Data Acquisition - Analog to Digital Converters (ADC) ADS8910BRGER
IC ADC 18BIT SAR 24VFQFN

IC ADC 18BIT SAR 24VFQFN

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - ADS8910BRGER - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS8910BRGER
Analog to Digital Converters (ADC) ADS8910BRGER
18 Bit Analog to Digital Converter 1 Input 1 SAR 24-VQFN (4x4)

18 Bit Analog to Digital Converter 1 Input 1 SAR 24-VQFN (4x4)

Buy Now

Technical Specifications

  DigiKey DigiKey DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 296-45310-2-ND 296-45310-1-ND 296-45310-6-ND 910939-ADS8910BRGER ADS8910BRGER ADS8910BRGER ADS8910BRGER
Product Name Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8910BRGER Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC)
Interface Type SPI; SPI SPI; SPI SPI; SPI SPI; SPI
Package Type 24-VFQFN Exposed Pad 24-VFQFN Exposed Pad 24-VFQFN Exposed Pad 24-VQFN (4x4) 24-VFQFN Exposed Pad 24-VFQFN Exposed Pad
Packing Method Tape Reel Cut Tape (CT) Digi-Reel® Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR Tape Reel; Tape & Reel (TR)
Pins 24 24 24
Resolution 18 bits 18 bits 18 bits 18 bits
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - ADC08831IM-NS - Quarktwin Technology Ltd.
Specs
Interface Type Serial
Package Type SOIC; 8-SOIC (0.154\", 3.90mm Width)
Packing Method Bulk; Bulk
View Details
 - SI4754C-A55-GMR - Rochester Electronics
Skyworks Solutions, Inc.
Specs
Package Type QFN32
Packing Method Tape Reel; Tape & Reel
View Details
Analogue to Digital Converters - 1905373 - RS Components, Ltd.
Specs
Interface Type 1-wire
Package Type Tdfn-ep
Features Single-Supply
View Details