The ADS8887 is an 18-bit, 100-kSPS, true-differential input, successive approximation register (SAR) analog-to-digital converter designed for low-power, high-precision applications. It operates with an analog supply voltage of 2.7 V to 3.6 V and a digital supply voltage of 1.65 V to 3.6 V, supporting a reference voltage range of 2.5 V to 5 V. The device features a 90-dB common-mode rejection ratio, 18-bit no missing codes performance, and a typical integral nonlinearity of ±1.5 LSB. It consumes 0.7 mW at full speed and 50 nA in power-down mode. The ADS8887IDRCR variant is packaged in a 10-pin VSON package with operating temperature range from -40°C to +85°C.
18-Bit, 100-kSPS, Serial Interface, microPower, Miniature, Truly-Differential Input, SAR ADC 10-VSON -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1142133-ADS8887IDRCR
Series: microPOWER
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 10-VFDFN Exposed Pad
Configuration: S/H-ADC
Number of Inputs: 1
Operating Supply Voltage: 2.7 V ~ 3.6 V
Input Type: Differential
Architecture: SAR
Data Interface: SPI
Reference Type: External
Voltage - Supply, Digital: 1.65 V ~ 3.6 V
Resolution: 18
Number of Converters: 1
Categories: Integrated Circuits (ICs)
Sampling Rate: 100k
Manufacturer Homepage: www.ti.com
Manufacturer Package: 10-VSON (3x3)
Alternative Parts (Cross-Reference): AD7767BRUZ-1; ADS8887IDGSR; ADS8887IDRCT; ADS8887IDRCR;
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs
18 Bit Analog to Digital Converter 1 Input 1 SAR 10-VSON (3x3)
18 Bit Analog to Digital Converter 1 Input 1 SAR 10-VSON (3x3)
18 Bit Analog to Digital Converter 1 Input 1 SAR 10-VSON (3x3)
18-Bit, 100-kSPS, 1-Ch SAR ADC with True-Differential Input, SPI Interface and Daisy-Chain 10-VSON -40 to 85 Product overview: ADS8887IDRCR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS8887IDRCR can be used for catalog matching and distributor lookup.
ADC, Successive Approximation, 18-Bit, 1 Func, 1 Channel, Serial Access, PDSO10
IC ADC 18BIT SAR 10VSON
IC ADC 18BIT SAR 10VSON
18 Bit Analog to Digital Converter 1 Input 1 SAR 10-VSON (3x3)
| Texas Instruments | Win Source Electronics | DigiKey | DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS8887IDRCR | 1142133-ADS8887IDRCR | 296-39896-2-ND | 296-39896-1-ND | 296-39896-6-ND | 700-ADS8887IDRCR | ADS8887IDRCR | ADS8887IDRCR | ADS8887IDRCR | ADS8887IDRCR |
| Product Name | ADS8887 18-Bit, 100-kSPS, Serial Interface, microPower, Miniature, Truly-Differential Input, SAR ADC | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8887IDRCR | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analog-to-Digital Converter IC | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | |
| Interface Type | Serial; SPI | SPI; SPI | SPI; SPI | SPI; SPI | SPI; SPI | Serial | SPI; SPI | |||
| Package Type | VSON,VSSOP | 10-VFDFN Exposed Pad | 10-VFDFN Exposed Pad | 10-VFDFN Exposed Pad | VSON10 | 10-VFDFN Exposed Pad | 10-VFDFN Exposed Pad | |||
| Screening Level | Catalog | |||||||||
| Resolution | 18 bits | 18 bits | 18 bits | 18 bits | 18 bits | |||||
| INL | 3 LSB |