The ADS8883 is an 18-bit, 680-kSPS, true-differential input, successive approximation register (SAR) analog-to-digital converter designed for low-power, high-precision applications. It operates with a 2.5-V to 5-V external reference and supports SPI-compatible serial interface with daisy-chaining. The device is available in a 10-pin VSON package with dimensions of 3.3 mm by 3.3 mm, and operates over a temperature range of -40°C to +85°C. It consumes 4.2 mW at full throughput, features 100 dB SNR and -115 dB THD, and has an integral nonlinearity of ±3.0 LSB maximum. The converter supports true-differential input with a common-mode voltage range of 0 V to VREF and has a 540 ns conversion settling time to 18-bit accuracy.
18-Bit, 680-kSPS,Serial Interface, microPower, Miniature, Truly-Differential Input, SAR ADC 10-VSON -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1142129-ADS8883IDRCR
Series: microPOWER
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 10-VFDFN Exposed Pad
Configuration: S/H-ADC
Number of Inputs: 1
Operating Supply Voltage: 2.7 V ~ 3.6 V
Input Type: Differential
Architecture: SAR
Data Interface: SPI
Reference Type: External
Voltage - Supply, Digital: 1.65 V ~ 3.6 V
Resolution: 18
Number of Converters: 1
Family Name: ADS8883
Categories: Integrated Circuits (ICs)
Sampling Rate: 680k
Manufacturer Homepage: www.ti.com
Manufacturer Package: 10-VSON (3x3)
Alternative Parts (Cross-Reference): AD7989-5BCPZ-RL7; AD7989-5BCPZ-R2; AD7916BCPZ-RL7;
Introduction Date: June 05, 2013
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs
ADC, Successive Approximation, 18-Bit, 1 Func, 1 Channel, Serial Access, PDSO10
IC ADC 18BIT 10-VSON
18-Bit, 680-kSPS, 1-Ch SAR ADC with True-Differential Input, SPI Interface and Daisy-Chain 10-VSON -40 to 85 Product overview: ADS8883IDRCR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS8883IDRCR can be used for catalog matching and distributor lookup.
18 Bit Analog to Digital Converter 1 Input 1 SAR 10-VSON (3x3)
IC ADC 18BIT SAR 10VSON
| Texas Instruments | Win Source Electronics | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS8883IDRCR | 1142129-ADS8883IDRCR | ADS8883IDRCR | 296-39892-2-ND | 700-ADS8883IDRCR | ADS8883IDRCR | ADS8883IDRCR |
| Product Name | ADS8883 18-Bit, 680-kSPS,Serial Interface, microPower, Miniature, Truly-Differential Input, SAR ADC | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8883IDRCR | Analog to Digital Converters (ADC) | Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | |
| Interface Type | Serial; SPI | SPI; SPI | Serial | SPI; SPI | |||
| Package Type | VSON,VSSOP | VSON10 | 10-VFDFN Exposed Pad | 10-VFDFN Exposed Pad | 10-VFDFN Exposed Pad | ||
| Screening Level | Catalog | ||||||
| Resolution | 18 bits | 18 bits | 18 bits | ||||
| INL | 3 LSB |