Texas Instruments ADS8867 16-Bit, 100-kSPS, Serial Interface, microPower, Miniature, Truly-Differential Input, SAR ADC ADS8867IDRCT

Description
16-Bit, 100-kSPS, Serial Interface, microPower, Miniature, Truly-Differential Input, SAR ADC 10-VSON -40 to 85
Request a Quote Datasheet
Description
16-Bit, 100-kSPS, Serial Interface, microPower, Miniature, Truly-Differential Input, SAR ADC 10-VSON -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADS8867 16-Bit, 100-kSPS, Serial Interface, microPower, Miniature, Truly-Differential Input, SAR ADC - ADS8867IDRCT - Texas Instruments
Dallas, TX, United States
ADS8867 16-Bit, 100-kSPS, Serial Interface, microPower, Miniature, Truly-Differential Input, SAR ADC
ADS8867IDRCT
ADS8867 16-Bit, 100-kSPS, Serial Interface, microPower, Miniature, Truly-Differential Input, SAR ADC ADS8867IDRCT
16-Bit, 100-kSPS, Serial Interface, microPower, Miniature, Truly-Differential Input, SAR ADC 10-VSON -40 to 85

16-Bit, 100-kSPS, Serial Interface, microPower, Miniature, Truly-Differential Input, SAR ADC 10-VSON -40 to 85

Buy Now Datasheet
Singapore, Singapore
16-bit Analog-to-Digital Converter IC
700-ADS8867IDRCT
16-bit Analog-to-Digital Converter IC 700-ADS8867IDRCT
16-Bit, 100-kSPS, 1-Ch SAR ADC with True-Differential Input, SPI Interface and Daisy-Chain 10-VSON -40 to 85 Product overview: ADS8867IDRCT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS8867IDRCT can be used for catalog matching and distributor lookup.

16-Bit, 100-kSPS, 1-Ch SAR ADC with True-Differential Input, SPI Interface and Daisy-Chain 10-VSON -40 to 85 Product overview: ADS8867IDRCT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS8867IDRCT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8867IDRCT
1015852-ADS8867IDRCT
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8867IDRCT 1015852-ADS8867IDRCT
Manufacturer: Texas Instruments Win Source Part Number: 1015852-ADS8867IDRCT Packaging: Reel - TR Configuration: S/H-ADC Number of Inputs: 1 Input Type: Differential Number of Bits: 16 Data Interface: SPI Number of A/D Converters: 1 Reference Type: External Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 10-VSON (3x3) Analog Supply Voltage: 2.7 V to 3.6 V Digital Supply Voltage: 1.65 V to 3.6 V Sampling Rate: 100k Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 250

Manufacturer: Texas Instruments
Win Source Part Number: 1015852-ADS8867IDRCT
Packaging: Reel - TR
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Differential
Number of Bits: 16
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 10-VSON (3x3)
Analog Supply Voltage: 2.7 V to 3.6 V
Digital Supply Voltage: 1.65 V to 3.6 V
Sampling Rate: 100k
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 250

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-37262-1-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-37262-1-ND
Analog to Digital Converters (ADC) 296-37262-1-ND
16 Bit Analog to Digital Converter 1 Input 1 SAR 10-VSON (3x3)

16 Bit Analog to Digital Converter 1 Input 1 SAR 10-VSON (3x3)

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-37262-6-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-37262-6-ND
Analog to Digital Converters (ADC) 296-37262-6-ND
16 Bit Analog to Digital Converter 1 Input 1 SAR 10-VSON (3x3)

16 Bit Analog to Digital Converter 1 Input 1 SAR 10-VSON (3x3)

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-37262-2-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-37262-2-ND
Analog to Digital Converters (ADC) 296-37262-2-ND
16 Bit Analog to Digital Converter 1 Input 1 SAR 10-VSON (3x3)

16 Bit Analog to Digital Converter 1 Input 1 SAR 10-VSON (3x3)

Buy Now Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - ADS8867IDRCT - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS8867IDRCT
Data Acquisition - Analog to Digital Converters (ADC) ADS8867IDRCT
IC ADC 16BIT SAR 10VSON

IC ADC 16BIT SAR 10VSON

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS8867IDRCT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS8867IDRCT
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS8867IDRCT
IC ADC 16BIT SAR 10VSON

IC ADC 16BIT SAR 10VSON

Supplier's Site
Analog to Digital Converters (ADC) - ADS8867IDRCT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS8867IDRCT
Analog to Digital Converters (ADC) ADS8867IDRCT
16 Bit Analog to Digital Converter 1 Input 1 SAR 10-VSON (3x3)

16 Bit Analog to Digital Converter 1 Input 1 SAR 10-VSON (3x3)

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS8867IDRCT 700-ADS8867IDRCT 1015852-ADS8867IDRCT 296-37262-1-ND 296-37262-6-ND 296-37262-2-ND ADS8867IDRCT ADS8867IDRCT ADS8867IDRCT
Product Name ADS8867 16-Bit, 100-kSPS, Serial Interface, microPower, Miniature, Truly-Differential Input, SAR ADC 16-bit Analog-to-Digital Converter IC Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8867IDRCT Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC)
Interface Type Serial; SPI SPI; SPI SPI; SPI SPI; SPI SPI; SPI SPI; SPI
Package Type VSON,VSSOP 10-VSON (3x3) 10-VFDFN Exposed Pad 10-VFDFN Exposed Pad 10-VFDFN Exposed Pad 10-VFDFN Exposed Pad 10-VFDFN Exposed Pad
Screening Level Catalog
Resolution 16 bits 16 bits 16 bits 16 bits 16 bits
INL 1 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC088S102 8-Channel, 500 kSPS to 1 MSPS, 8-Bit A/D Converter - ADC088S102CIMT/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type TSSOP
Screening Level Catalog
View Details
8 suppliers
ADC102S021 2 Channel, 50 ksps to 200 ksps, 10-Bit A/D Converter - ADC102S021CIMMX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Catalog
View Details
7 suppliers
ADC10080 10-Bit, 80 MSPS, 3V, 78.6 mW A/D Converter - ADC10080CIMT/NOPB - Texas Instruments
Specs
Package Type TSSOP
Screening Level Catalog
Resolution 10 bits
View Details
7 suppliers
8-bit MSOP Analog-to-Digital Converter IC - 700-ADC081C021CIMMX - ERSAELECTRONICS PTE. LTD.
Specs
Pins 8
Operating Temperature -40 C (-40 F)
View Details
2 suppliers