The ADS8863 is a 16-bit, 680-kSPS, true-differential input, successive approximation register (SAR) analog-to-digital converter designed for low-power applications. It operates with an analog supply voltage of 2.7 V to 3.6 V and a digital supply voltage of 1.65 V to 3.6 V, independently. The device supports a reference voltage range of 2.5 V to 5 V and offers a common-mode input range of 0 V to VREF. It features a serial peripheral interface (SPI) compatible interface with daisy-chain capability. The ADS8863IDRCR variant is packaged in a 10-pin VSON package with dimensions of 3.3 mm × 3.3 mm, and operates over a temperature range of -40°C to +85°C. It dissipates 4.2 mW at maximum throughput, with a power-down current of 50 nA. Performance includes 96 dB SNR, -115 dB THD, ±1.0 LSB maximum INL and DNL, and a 540 ns step response settling time to 16-bit accuracy.
16-Bit, 680-kSPS, Serial Interface, Micro-Power, Miniature, Differential Input SAR ADC 10-VSON -40 to 85
16 Bit Analog to Digital Converter 1 Input 1 SAR 10-VSON (3x3)
16-Bit, 680-kSPS, 1-Ch SAR ADC with True-Differential Input, SPI Interface and Daisy-Chain 10-VSON -40 to 85 Product overview: ADS8863IDRCR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS8863IDRCR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1142118-ADS8863IDRCR
Series: microPOWER
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 10-VFDFN Exposed Pad
Configuration: S/H-ADC
Number of Inputs: 1
Operating Supply Voltage: 2.7 V ~ 3.6 V
Input Type: Differential
Architecture: SAR
Data Interface: SPI
Reference Type: External
Voltage - Supply, Digital: 1.65 V ~ 3.6 V
Resolution: 16
Number of Converters: 1
Family Name: ADS8863
Categories: Integrated Circuits (ICs)
Sampling Rate: 680k
Manufacturer Homepage: www.ti.com
Manufacturer Package: 10-VSON (3x3)
Alternative Parts (Cross-Reference): AD7916BCPZ-RL7; AD7989-5BCPZ-RL7; AD7989-5BCPZ-R2;
Introduction Date: June 05, 2013
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs
IC ADC 16BIT SAR 10VSON
IC ADC 16BIT SAR 10VSON
16 Bit Analog to Digital Converter 1 Input 1 SAR 10-VSON (3x3)
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS8863IDRCR | 296-39880-2-ND | 700-ADS8863IDRCR | 1142118-ADS8863IDRCR | ADS8863IDRCR | ADS8863IDRCR | ADS8863IDRCR |
| Product Name | ADS8863 16-Bit, 680-kSPS, Serial Interface, Micro-Power, Miniature, Differential Input SAR ADC | Analog to Digital Converters (ADC) | 16-bit Analog-to-Digital Converter IC | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8863IDRCR | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) |
| Interface Type | Serial; SPI | SPI; SPI | SPI; SPI | SPI; SPI | |||
| Package Type | VSON,VSSOP | 10-VFDFN Exposed Pad | 10-VFDFN Exposed Pad | 10-VFDFN Exposed Pad | |||
| Screening Level | Catalog | ||||||
| Resolution | 16 bits | 16 bits | 16 bits | ||||
| INL | 1 LSB |