16-Bit, 680-kSPS, Serial Interface, Micro-Power, Miniature, Differential Input SAR ADC 10-VSSOP -40 to 85
Bit Analog to Digital Converter Input 10-VSSOP
ADC, Successive Approximation, 16-Bit, 1 Func, 1 Channel, Serial Access, PDSO10
16-Bit, 680-kSPS, 1-Ch SAR ADC with True-Differential Input, SPI Interface and Daisy-Chain 10-VSSOP -40 to 85 Product overview: ADS8863IDGS from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS8863IDGS can be used for catalog matching and distributor lookup.
Bit Analog to Digital Converter Input 10-VSSOP
IC ADC 10VSSOP
| Texas Instruments | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS8863IDGS | ADS8863IDGS-ND | ADS8863IDGS | 700-ADS8863IDGS | ADS8863IDGS | ADS8863IDGS |
| Product Name | ADS8863 16-Bit, 680-kSPS, Serial Interface, Micro-Power, Miniature, Differential Input SAR ADC | Analog to Digital Converters (ADC) | 16-bit Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | |
| Interface Type | Serial; SPI | Serial | ||||
| Package Type | VSON,VSSOP | "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | SOP; SSOP; VSSOP10 | SOP; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | |
| Screening Level | Catalog | |||||
| Resolution | 16 bits | 16 bits | ||||
| INL | 1 LSB |