Bit Analog to Digital Converter Input 38-TSSOP
18-Bit 500kSPS 4-Channel SAR ADC With Bipolar Inputs Off 5V Supply 38-TSSOP -40 to 125 Product overview: ADS8694IDBTR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V, TSSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Quad, 5V, TSSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS8694IDBTR can be used for catalog matching and distributor lookup.
IC ADC 38TSSOP
Bit Analog to Digital Converter Input 38-TSSOP
IC ADC 38TSSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS8694IDBTR-ND | 700-ADS8694IDBTR | ADS8694IDBTR | ADS8694IDBTR | ADS8694IDBTR |
| Product Name | Analog to Digital Converters (ADC) | Quad 5V TSSOP Analog-to-Digital Converter IC | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) |
| Package Type | TSSOP; "38-TFSOP (0.173"", 4.40mm Width)" | 38-TFSOP (0.173\", 4.40mm Width) | SOP; 38-TFSOP (0.173\", 4.40mm Width) |