Texas Instruments ADS8638 12-bit, 8-Channel, Bipolar SAR with software selectable input ranges ADS8638SRGER

Description
12-bit, 8-Channel, Bipolar SAR with software selectable input ranges 24-VQFN -40 to 125
Request a Quote Datasheet
Description
12-bit, 8-Channel, Bipolar SAR with software selectable input ranges 24-VQFN -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADS8638 12-bit, 8-Channel, Bipolar SAR with software selectable input ranges - ADS8638SRGER - Texas Instruments
Dallas, TX, United States
ADS8638 12-bit, 8-Channel, Bipolar SAR with software selectable input ranges
ADS8638SRGER
ADS8638 12-bit, 8-Channel, Bipolar SAR with software selectable input ranges ADS8638SRGER
12-bit, 8-Channel, Bipolar SAR with software selectable input ranges 24-VQFN -40 to 125

12-bit, 8-Channel, Bipolar SAR with software selectable input ranges 24-VQFN -40 to 125

Buy Now Datasheet
Hard To Find - ADS8638SRGER - 1142098-ADS8638SRGER - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - ADS8638SRGER
1142098-ADS8638SRGER
Hard To Find - ADS8638SRGER 1142098-ADS8638SRGER
Manufacturer: Texas Instruments Win Source Part Number: 1142098-ADS8638SRGER Packaging: Reel Mounting Style: SMD Features: Temperature Sensor Configuration: MUX-S/H-ADC Number of Inputs: 8 Input Type: Single Ended Architecture: SAR Sampling Rate (Per Second): 1M Data Interface: SPI Number of A/D Converters: 1 Reference Type: External, Internal Resolution: 12 Categories: Integrated Circuits Supplier Device Package: 24-VQFN (4x4) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 24-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Family Part Number: ADS8638 Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Supply Voltage , Analog: 2.7V ~ 5.25V Supply Voltage , Digital: 1.65V ~ 5.25V

Manufacturer: Texas Instruments
Win Source Part Number: 1142098-ADS8638SRGER
Packaging: Reel
Mounting Style: SMD
Features: Temperature Sensor
Configuration: MUX-S/H-ADC
Number of Inputs: 8
Input Type: Single Ended
Architecture: SAR
Sampling Rate (Per Second): 1M
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External, Internal
Resolution: 12
Categories: Integrated Circuits
Supplier Device Package: 24-VQFN (4x4)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 24-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Family Part Number: ADS8638
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Supply Voltage , Analog: 2.7V ~ 5.25V
Supply Voltage , Digital: 1.65V ~ 5.25V

Buy Now
Analog to Digital Converters (ADC) - 296-29340-1-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-29340-1-ND
Analog to Digital Converters (ADC) 296-29340-1-ND
12 Bit Analog to Digital Converter 8 Input 1 SAR 24-VQFN (4x4)

12 Bit Analog to Digital Converter 8 Input 1 SAR 24-VQFN (4x4)

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-29340-2-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-29340-2-ND
Analog to Digital Converters (ADC) 296-29340-2-ND
12 Bit Analog to Digital Converter 8 Input 1 SAR 24-VQFN (4x4)

12 Bit Analog to Digital Converter 8 Input 1 SAR 24-VQFN (4x4)

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-29340-6-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-29340-6-ND
Analog to Digital Converters (ADC) 296-29340-6-ND
12 Bit Analog to Digital Converter 8 Input 1 SAR 24-VQFN (4x4)

12 Bit Analog to Digital Converter 8 Input 1 SAR 24-VQFN (4x4)

Buy Now Datasheet
Singapore, Singapore
VQFN Analog-to-Digital Converter IC
700-ADS8638SRGER
VQFN Analog-to-Digital Converter IC 700-ADS8638SRGER
12-Bit 8Ch SAR ADC, 1MS/s, SPI, VQFN Product overview: ADS8638SRGER from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, VQFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS8638SRGER can be used for catalog matching and distributor lookup.

12-Bit 8Ch SAR ADC, 1MS/s, SPI, VQFN Product overview: ADS8638SRGER from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, VQFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS8638SRGER can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - ADS8638SRGER - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS8638SRGER
Analog to Digital Converters (ADC) ADS8638SRGER
12 Bit Analog to Digital Converter 8 Input 1 SAR 24-VQFN (4x4)

12 Bit Analog to Digital Converter 8 Input 1 SAR 24-VQFN (4x4)

Buy Now
Data Acquisition - Analog to Digital Converters (ADC) - ADS8638SRGER - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS8638SRGER
Data Acquisition - Analog to Digital Converters (ADC) ADS8638SRGER
IC ADC 12BIT SAR 24VQFN

IC ADC 12BIT SAR 24VQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS8638SRGER - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS8638SRGER
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS8638SRGER
IC ADC 12BIT SAR 24VQFN

IC ADC 12BIT SAR 24VQFN

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS8638SRGER 1142098-ADS8638SRGER 296-29340-1-ND 296-29340-2-ND 296-29340-6-ND 700-ADS8638SRGER ADS8638SRGER ADS8638SRGER ADS8638SRGER
Product Name ADS8638 12-bit, 8-Channel, Bipolar SAR with software selectable input ranges Hard To Find - ADS8638SRGER Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) VQFN Analog-to-Digital Converter IC Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Interface Type Serial SPI; SPI SPI; SPI SPI; SPI SPI; SPI SPI SPI; SPI
Package Type VQFN 24-VFQFN Exposed Pad 24-VFQFN Exposed Pad 24-VFQFN Exposed Pad VQFN 24-VFQFN Exposed Pad 24-VFQFN Exposed Pad
Screening Level Catalog
Resolution 12 bits 12 bits 12 bits 12 bits 12 bits 12 bits
INL 1.5 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC088S022 8-Channel, 50 ksps to 200 ksps, 8-Bit A/D Converter - ADC088S022CIMTX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type TSSOP
Screening Level Catalog
View Details
7 suppliers
ADC0834-N 8-Bit Serial I/O A/D Converter with Multiplexer Option - ADC0834CCWM - Texas Instruments
Specs
Interface Type Serial; Microwire
Package Type PDIP,SOIC
Screening Level Catalog
View Details
9 suppliers
ADC10040-Q1 10-Bit, 40 MSPS, 3V, 55.5 mW A/D Converter - ADC10040QCIMTX/NOPB - Texas Instruments
Specs
Package Type TSSOP
Screening Level Automotive
Resolution 10 bits
View Details
7 suppliers
ADC108S102 8-Channel, 500 kSPS to 1 MSPS, 10-Bit A/D Converter - ADC108S102CIMTX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type TSSOP
Screening Level Catalog
View Details
7 suppliers