Texas Instruments Standard Linear and Logic Adc, Sar, 18Bit, 500Ksps, Lqfp-64; Resolution (Bits) Texas Instruments ADS8588HIPM

Description
ADC, SAR, 18BIT, 500KSPS, LQFP-64; Resolution (Bits):18bit; Sampling Rate:500kSPS; Input Channel Type:Single Ended; Data Interface:Byte, Parallel, Serial; Supply Voltage Type:Single; Supply Voltage Min:4.75V; Supply Voltage RoHS Compliant: Yes
Datasheet
Description
ADC, SAR, 18BIT, 500KSPS, LQFP-64; Resolution (Bits):18bit; Sampling Rate:500kSPS; Input Channel Type:Single Ended; Data Interface:Byte, Parallel, Serial; Supply Voltage Type:Single; Supply Voltage Min:4.75V; Supply Voltage RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adc, Sar, 18Bit, 500Ksps, Lqfp-64; Resolution (Bits) Texas Instruments - 26AJ5104 - Newark, An Avnet Company
Chicago, IL, United States
Adc, Sar, 18Bit, 500Ksps, Lqfp-64; Resolution (Bits) Texas Instruments
26AJ5104
Adc, Sar, 18Bit, 500Ksps, Lqfp-64; Resolution (Bits) Texas Instruments 26AJ5104
ADC, SAR, 18BIT, 500KSPS, LQFP-64; Resolution (Bits):18bit; Sampling Rate:500kSPS; Input Channel Type:Single Ended; Data Interface:Byte, Parallel, Serial; Supply Voltage Type:Single; Supply Voltage Min:4.75V; Supply Voltage RoHS Compliant: Yes

ADC, SAR, 18BIT, 500KSPS, LQFP-64; Resolution (Bits):18bit; Sampling Rate:500kSPS; Input Channel Type:Single Ended; Data Interface:Byte, Parallel, Serial; Supply Voltage Type:Single; Supply Voltage Min:4.75V; Supply Voltage RoHS Compliant: Yes

Supplier's Site
Analog to Digital Converters (ADC) - ADS8588HIPM - ODG (Origin Data Global)
Shenzhen, China
Analog to Digital Converters (ADC)
ADS8588HIPM
Analog to Digital Converters (ADC) ADS8588HIPM
IC ADC 16BIT SAR 64LQFP

IC ADC 16BIT SAR 64LQFP

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Signal Conditioners Signal Conditioners
Product Number 26AJ5104 ADS8588HIPM
Product Name Adc, Sar, 18Bit, 500Ksps, Lqfp-64; Resolution (Bits) Texas Instruments Analog to Digital Converters (ADC)
Operating Temperature -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Frequency Conditioners - 702 - S. Himmelstein & Company
S. Himmelstein & Company
Specs
Form Factor Stand-alone
User Interface Front Panel
Application General Lab & Industrial
View Details
P27000 Isolated Signal Conditioner | 480 Measuring Ranges Calibrated and Switchable | Broad-range Power Supply - P27000 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; 0 ... (±)10 V , 0 ... (±)20 mA , 4 ... 20 mA
View Details
Digital Module - X-E10XF - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Excitation Voltage
DC Voltage 0.2-3.0mV/V
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Digital Signal Conditioner - Model DSCUSB - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details