Texas Instruments ADS8568 16-Bit, 8-Channel, Simultaneous Sampling, Bipolar Input ADC ADS8568SRGCT

Description
16-Bit, 8-Channel, Simultaneous Sampling, Bipolar Input ADC 64-VQFN -40 to 125
Request a Quote Datasheet
Description
16-Bit, 8-Channel, Simultaneous Sampling, Bipolar Input ADC 64-VQFN -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADS8568 16-Bit, 8-Channel, Simultaneous Sampling, Bipolar Input ADC - ADS8568SRGCT - Texas Instruments
Dallas, TX, United States
ADS8568 16-Bit, 8-Channel, Simultaneous Sampling, Bipolar Input ADC
ADS8568SRGCT
ADS8568 16-Bit, 8-Channel, Simultaneous Sampling, Bipolar Input ADC ADS8568SRGCT
16-Bit, 8-Channel, Simultaneous Sampling, Bipolar Input ADC 64-VQFN -40 to 125

16-Bit, 8-Channel, Simultaneous Sampling, Bipolar Input ADC 64-VQFN -40 to 125

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-29716-1-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-29716-1-ND
Analog to Digital Converters (ADC) 296-29716-1-ND
16 Bit Analog to Digital Converter 8 Input 1 SAR 64-VQFN (9x9)

16 Bit Analog to Digital Converter 8 Input 1 SAR 64-VQFN (9x9)

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-29716-2-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-29716-2-ND
Analog to Digital Converters (ADC) 296-29716-2-ND
16 Bit Analog to Digital Converter 8 Input 1 SAR 64-VQFN (9x9)

16 Bit Analog to Digital Converter 8 Input 1 SAR 64-VQFN (9x9)

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-29716-6-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-29716-6-ND
Analog to Digital Converters (ADC) 296-29716-6-ND
16 Bit Analog to Digital Converter 8 Input 1 SAR 64-VQFN (9x9)

16 Bit Analog to Digital Converter 8 Input 1 SAR 64-VQFN (9x9)

Buy Now Datasheet
Singapore, Singapore
16-bit VQFN Analog-to-Digital Converter IC
700-ADS8568SRGCT
16-bit VQFN Analog-to-Digital Converter IC 700-ADS8568SRGCT
8-Channel Octal ADC SAR 500ksps 16-bit Parallel/Serial 64-Pin VQFN EP T/R Product overview: ADS8568SRGCT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, VQFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, VQFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS8568SRGCT can be used for catalog matching and distributor lookup.

8-Channel Octal ADC SAR 500ksps 16-bit Parallel/Serial 64-Pin VQFN EP T/R Product overview: ADS8568SRGCT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, VQFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, VQFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS8568SRGCT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8568SRGCT - 1142095-ADS8568SRGCT - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8568SRGCT
1142095-ADS8568SRGCT
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8568SRGCT 1142095-ADS8568SRGCT
Manufacturer: Texas Instruments Win Source Part Number: 1142095-ADS8568SRGCT Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C Features: Simultaneous Sampling Package: 64-VFQFN Exposed Pad Configuration: S/H-ADC Number of Inputs: 8 Operating Supply Voltage: 5V Input Type: Single Ended Architecture: SAR Data Interface: SPI, Parallel Reference Type: External, Internal Voltage - Supply, Digital: 2.7 V ~ 5.5 V Resolution: 16 Number of Converters: 1 Family Name: ADS8568 Categories: Integrated Circuits (ICs) Sampling Rate: 500k Manufacturer Homepage: www.ti.com Manufacturer Package: 64-VQFN (9x9) Alternative Parts (Cross-Reference): ADS8568SRGCR; Introduction Date: July 01, 2010 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1142095-ADS8568SRGCT
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Features: Simultaneous Sampling
Package: 64-VFQFN Exposed Pad
Configuration: S/H-ADC
Number of Inputs: 8
Operating Supply Voltage: 5V
Input Type: Single Ended
Architecture: SAR
Data Interface: SPI, Parallel
Reference Type: External, Internal
Voltage - Supply, Digital: 2.7 V ~ 5.5 V
Resolution: 16
Number of Converters: 1
Family Name: ADS8568
Categories: Integrated Circuits (ICs)
Sampling Rate: 500k
Manufacturer Homepage: www.ti.com
Manufacturer Package: 64-VQFN (9x9)
Alternative Parts (Cross-Reference): ADS8568SRGCR;
Introduction Date: July 01, 2010
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Analog to Digital Converters (ADC) - ADS8568SRGCT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS8568SRGCT
Analog to Digital Converters (ADC) ADS8568SRGCT
16 Bit Analog to Digital Converter 8 Input 1 SAR 64-VQFN (9x9)

16 Bit Analog to Digital Converter 8 Input 1 SAR 64-VQFN (9x9)

Buy Now
Data Acquisition - Analog to Digital Converters (ADC) - ADS8568SRGCT - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS8568SRGCT
Data Acquisition - Analog to Digital Converters (ADC) ADS8568SRGCT
IC ADC 16BIT SAR 64VQFN

IC ADC 16BIT SAR 64VQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS8568SRGCT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS8568SRGCT
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS8568SRGCT
IC ADC 16BIT SAR 64VQFN

IC ADC 16BIT SAR 64VQFN

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS8568SRGCT 296-29716-1-ND 296-29716-2-ND 296-29716-6-ND 700-ADS8568SRGCT 1142095-ADS8568SRGCT ADS8568SRGCT ADS8568SRGCT ADS8568SRGCT
Product Name ADS8568 16-Bit, 8-Channel, Simultaneous Sampling, Bipolar Input ADC Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) 16-bit VQFN Analog-to-Digital Converter IC Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8568SRGCT Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Interface Type Serial; Parallel; SPI Parallel; SPI Parallel; SPI Parallel; SPI Parallel; SPI; SPI, Parallel Parallel; SPI; SPI, Parallel
Package Type LQFP,VQFN 64-VFQFN Exposed Pad 64-VFQFN Exposed Pad 64-VFQFN Exposed Pad 64-VFQFN Exposed Pad 64-VFQFN Exposed Pad
Screening Level Catalog
Resolution 16 bits 16 bits 16 bits 16 bits 16 bits
INL 3 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC084S021 4 Channel, 50 ksps to 200 Ksps, 8-Bit A/D Converter - ADC084S021CIMMX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Catalog
View Details
8 suppliers
 - ADC0832BIWM - Rochester Electronics
Specs
Interface Type Serial
Package Type SOP; SOP14
View Details
4 suppliers
ADC08L060 8-Bit, 10 MSPS to 60 MSPS, 0.65 mW/MSPS A/D Converter with Internal Sample-and-Hold - ADC08L060CIMTX/NOPB - Texas Instruments
Specs
Package Type TSSOP
Screening Level Catalog
Resolution 8 bits
View Details
7 suppliers
 - ADC1034CIWMX - Rochester Electronics
Specs
Interface Type Serial
Package Type PDSO20
Packing Method Tape Reel; Tape & Reel
View Details
3 suppliers