The ADS8568SPM is a 16-bit, 8-channel, simultaneous sampling analog-to-digital converter with true bipolar inputs, available in a 64-pin LQFP package measuring 10.00mm × 10.00mm. It supports a maximum data rate of 510kSPS in parallel mode or 400kSPS in serial mode, with a signal-to-noise ratio of 91.5dB and total harmonic distortion of -94dB. The device features a programmable internal reference supporting input ranges up to ±12V, selectable parallel or serial interface with daisy-chain capability, and auto-sleep mode for low-power operation. It is specified for operation over the extended industrial temperature range of -40°C to +125°C.
16-Bit, 8-Channel, Simultaneous Sampling, Bipolar Input ADC 64-LQFP -40 to 125
16 Bit Analog to Digital Converter 8 Input 1 SAR 64-LQFP (10x10)
Manufacturer: Texas Instruments
Win Source Part Number: 1142094-ADS8568SPM
Packaging: Tray
Mounting Style: SMD
Features: Simultaneous Sampling
Configuration: S/H-ADC
Number of Inputs: 8
Input Type: Single Ended
Architecture: SAR
Sampling Rate (Per Second): 500k
Data Interface: SPI, Parallel
Number of A/D Converters: 1
Reference Type: External, Internal
Resolution: 16
Family Name: ADS8568
Categories: Integrated Circuits
Supplier Device Package: 64-LQFP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 64-LQFP
Alternative Parts (Cross-Reference): ADS8568SPMR;
Introduction Date: May 01, 2011
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Family Part Number: ADS8568
Manufacturer Pack Quantity: 160
MSL Level: 3 (168 Hours)
Supply Voltage , Analog: 5V
Supply Voltage , Digital: 2.7V ~ 5.5V
16-Bit 8-Ch Simultaneous ADC LQFP64
16-Bit 8-Ch Simultaneous ADC LQFP64
16-Bit 8-Ch Simultaneous ADC LQFP64
16-Bit 8Ch SAR ADC, 510kS/s, Bipolar, SPI/Parallel, LQFP Product overview: ADS8568SPM from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS8568SPM can be used for catalog matching and distributor lookup.
IC ADC 16BIT SAR 64LQFP
16 Bit Analog to Digital Converter 8 Input 1 SAR 64-LQFP (10x10)
IC ADC 16BIT SAR 64LQFP
| Texas Instruments | DigiKey | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS8568SPM | 296-29868-5-ND | 1142094-ADS8568SPM | 8175761 | 8175761P | 700-ADS8568SPM | ADS8568SPM | ADS8568SPM | ADS8568SPM |
| Product Name | ADS8568 16-Bit, 8-Channel, Simultaneous Sampling, Bipolar Input ADC | Analog to Digital Converters (ADC) | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8568SPM | Analogue to Digital Converters | Analogue to Digital Converters | 16-bit Analog-to-Digital Converter IC | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Serial; Parallel; SPI | Parallel; SPI | Parallel; SPI; SPI, Parallel | Serial; Parallel; Parallel, serial | SPI, Parallel | Parallel; SPI; SPI, Parallel | |||
| Package Type | LQFP,VQFN | LFQP; 64-LQFP | QFP; Lqfp | QFP; LFQP; LQFP | LQFP | 64-LQFP | QFP; 64-LQFP | ||
| Screening Level | Catalog | ||||||||
| Resolution | 16 bits | 16 bits | 16 bits | 16 bits | 16 bits | 16 bits | |||
| INL | 3 LSB |