Texas Instruments ADS8555 16-Bit, 6-Channel, Simultaneous Sampling ADC ADS8555SPMR

Description
16-Bit, 6-Channel, Simultaneous Sampling ADC 64-LQFP -40 to 125
Request a Quote Datasheet
Description
16-Bit, 6-Channel, Simultaneous Sampling ADC 64-LQFP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADS8555 16-Bit, 6-Channel, Simultaneous Sampling ADC - ADS8555SPMR - Texas Instruments
Dallas, TX, United States
ADS8555 16-Bit, 6-Channel, Simultaneous Sampling ADC
ADS8555SPMR
ADS8555 16-Bit, 6-Channel, Simultaneous Sampling ADC ADS8555SPMR
16-Bit, 6-Channel, Simultaneous Sampling ADC 64-LQFP -40 to 125

16-Bit, 6-Channel, Simultaneous Sampling ADC 64-LQFP -40 to 125

Buy Now Datasheet
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8555SPMR - 085330-ADS8555SPMR - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8555SPMR
085330-ADS8555SPMR
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8555SPMR 085330-ADS8555SPMR
Manufacturer: Texas Instruments Win Source Part Number: 085330-ADS8555SPMR Packaging: Reel - TR Features: Simultaneous Sampling Configuration: S/H-ADC Number of Inputs: 6 Input Type: Single Ended Number of Bits: 16 Data Interface: SPI, Parallel Number of A/D Converters: 1 Reference Type: External, Internal Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 64-LQFP (10x10) Analog Supply Voltage: 5V Digital Supply Voltage: 2.7 V to 3.6 V, 5V Sampling Rate: 630k Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 085330-ADS8555SPMR
Packaging: Reel - TR
Features: Simultaneous Sampling
Configuration: S/H-ADC
Number of Inputs: 6
Input Type: Single Ended
Number of Bits: 16
Data Interface: SPI, Parallel
Number of A/D Converters: 1
Reference Type: External, Internal
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 64-LQFP (10x10)
Analog Supply Voltage: 5V
Digital Supply Voltage: 2.7 V to 3.6 V, 5V
Sampling Rate: 630k
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-ADS8555SPMRCT-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-ADS8555SPMRCT-ND
Analog to Digital Converters (ADC) 296-ADS8555SPMRCT-ND
IC ADC 16BIT 64-LQFP

IC ADC 16BIT 64-LQFP

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-ADS8555SPMRDKR-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-ADS8555SPMRDKR-ND
Analog to Digital Converters (ADC) 296-ADS8555SPMRDKR-ND
IC ADC 16BIT 64-LQFP

IC ADC 16BIT 64-LQFP

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-ADS8555SPMRTR-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-ADS8555SPMRTR-ND
Analog to Digital Converters (ADC) 296-ADS8555SPMRTR-ND
16 Bit Analog to Digital Converter 6 Input 1 SAR 64-LQFP (10x10)

16 Bit Analog to Digital Converter 6 Input 1 SAR 64-LQFP (10x10)

Buy Now Datasheet
Singapore, Singapore
16-bit Analog-to-Digital Converter IC
700-ADS8555SPMR
16-bit Analog-to-Digital Converter IC 700-ADS8555SPMR
16-Bit 6Ch Simultaneous ADC, SPI/Parallel, 630kS/s, 91.5dB SNR, LQFP Product overview: ADS8555SPMR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS8555SPMR can be used for catalog matching and distributor lookup.

16-Bit 6Ch Simultaneous ADC, SPI/Parallel, 630kS/s, 91.5dB SNR, LQFP Product overview: ADS8555SPMR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS8555SPMR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - ADS8555SPMR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS8555SPMR
Analog to Digital Converters (ADC) ADS8555SPMR
16 Bit Analog to Digital Converter 6 Input 1 SAR 64-LQFP (10x10)

16 Bit Analog to Digital Converter 6 Input 1 SAR 64-LQFP (10x10)

Buy Now
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS8555SPMR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS8555SPMR
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS8555SPMR
IC ADC 16BIT SAR 64LQFP

IC ADC 16BIT SAR 64LQFP

Supplier's Site
Data Acquisition - Analog to Digital Converters (ADC) - ADS8555SPMR - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS8555SPMR
Data Acquisition - Analog to Digital Converters (ADC) ADS8555SPMR
IC ADC 16BIT SAR 64LQFP

IC ADC 16BIT SAR 64LQFP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS8555SPMR 085330-ADS8555SPMR 296-ADS8555SPMRCT-ND 296-ADS8555SPMRDKR-ND 296-ADS8555SPMRTR-ND 700-ADS8555SPMR ADS8555SPMR ADS8555SPMR ADS8555SPMR
Product Name ADS8555 16-Bit, 6-Channel, Simultaneous Sampling ADC Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8555SPMR Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) 16-bit Analog-to-Digital Converter IC Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC)
Interface Type Serial; Parallel; SPI Parallel; SPI; SPI, Parallel Parallel; SPI Parallel; SPI Parallel; SPI SPI, Parallel Parallel; SPI; SPI, Parallel
Package Type LQFP QFP; 64-LQFP (10x10) LFQP; 64-LQFP LFQP; 64-LQFP LFQP; 64-LQFP LQFP QFP; 64-LQFP 64-LQFP
Screening Level Catalog
Resolution 16 bits 16 bits 16 bits 16 bits 16 bits 16 bits
INL 3 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC08060 8-Bit, 20 MSPS to 60 MSPS, 1.3 mW/MSPS A/D Converter with Internal Sample-and-Hold - ADC08060CIMTX/NOPB - Texas Instruments
Specs
Package Type TSSOP
Screening Level Catalog
Resolution 8 bits
View Details
8 suppliers
ADC081S051 Single Channel, 200 to 500 ksps, 8-Bit A/D Converter - ADC081S051CIMF/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type SOT-23,WSON
Screening Level Catalog
View Details
9 suppliers
ADC10D020 Dual 10-Bit, 20MSPS, 150mW A/D Converter - ADC10D020CIVS/NOPB - Texas Instruments
Specs
Package Type TQFP
Screening Level Catalog
Resolution 10 bits
View Details
6 suppliers