The ADS8548 is a 14-bit, 8-channel, simultaneous sampling analog-to-digital converter with true bipolar inputs, designed for industrial data acquisition, motor control, and protection relays. It supports selectable parallel or serial interfaces with daisy-chain capability and a programmable internal reference enabling input voltage ranges up to ±12V. The device operates in auto-sleep mode for low power, consuming only 32 mW at 10 kSPS, and is specified over the extended industrial temperature range of -40°C to +125°C. It is housed in a 64-pin VQFN package measuring 9.00 mm × 9.00 mm.
14-Bit, 8-Channel, Simultaneous Sampling, Bipolar Input ADC 64-VQFN -40 to 125
14 Bit Analog to Digital Converter 8 Input 1 SAR 64-VQFN (9x9)
14-Bit 8Ch Simultaneous ADC, 600kS/s, SPI/Parallel, Bipolar, VQFN Product overview: ADS8548SRGCR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, VQFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS8548SRGCR can be used for catalog matching and distributor lookup.
Win Source Part Number: 1030987-ADS8548SRGCR
Category: Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC)
Features: Simultaneous Sampling
Package: Tape & Reel (TR)
Standard Package: 2,000
Mounting: SMD (SMT)
Configuration: S/H-ADC
Number of Inputs: 8
Input Type: Single Ended
Architecture: SAR
Number of Bits: 14
Sampling Rate (Per Second): 600k
Data Interface: SPI, Parallel
Number of A/D Converters: 1
Reference Type: External, Internal
Voltage - Supply, Analog: 5V
Voltage - Supply, Digital: 2.7V ~ 5.5V
Package / Case: 64-VFQFN Exposed Pad
Supplier Device Package: 64-VQFN (9x9)
Temperature Range - Operating: -40°C ~ 125°C
ECCN: 3A991C3
Fake Threat In the Open Market: 63 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: ADS8548
14 Bit Analog to Digital Converter 8 Input 1 SAR 64-VQFN (9x9)
IC ADC 14BIT SAR 64VQFN
IC ADC 14BIT SAR 64VQFN
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS8548SRGCR | ADS8548SRGCR-ND | 700-ADS8548SRGCR | 1030987-ADS8548SRGCR | ADS8548SRGCR | ADS8548SRGCR | ADS8548SRGCR |
| Product Name | ADS8548 14-Bit, 8-Channel, Simultaneous Sampling, Bipolar Input ADC | Analog to Digital Converters (ADC) | VQFN Analog-to-Digital Converter IC | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Serial; Parallel; SPI | Parallel; SPI | SPI, Parallel | Parallel; SPI; SPI, Parallel | Parallel; SPI; SPI, Parallel | ||
| Package Type | LQFP,VQFN | 64-VFQFN Exposed Pad | VQFN | 64-VFQFN Exposed Pad | 64-VFQFN Exposed Pad | ||
| Screening Level | Catalog | ||||||
| Resolution | 14 bits | 14 bits | 14 bits | 14 bits | |||
| INL | 1 LSB |