14-Bit, 8-Channel, Simultaneous Sampling, Bipolar Input ADC 64-LQFP -40 to 125
Win Source Part Number: 1348987-ADS8548SPM
Category: Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Features: Simultaneous Sampling
Package: Tray
Standard Package: 160
Configuration: S/H-ADC
Number of Inputs: 8
Input Type: Single Ended
Architecture: SAR
Number of Bits: 14
Sampling Rate (Per Second): 600k
Data Interface: SPI, Parallel
Number of A/D Converters: 1
Reference Type: External, Internal
Voltage - Supply, Analog: 5V
Voltage - Supply, Digital: 2.7V ~ 5.5V
Mounting Type: Surface Mount
Package / Case: 64-LQFP
Supplier Device Package: 64-LQFP (10x10)
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: ADS8548
14-Bit 8-Ch 600kS/s Bipolar ADC, SPI/Parallel, LQFP Product overview: ADS8548SPM from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS8548SPM can be used for catalog matching and distributor lookup.
14 Bit Analog to Digital Converter 8 Input 1 SAR 64-LQFP (10x10)
14 Bit Analog to Digital Converter 8 Input 1 SAR 64-LQFP (10x10)
IC ADC 14BIT SAR 64LQFP
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS8548SPM | 1348987-ADS8548SPM | 700-ADS8548SPM | 296-29867-5-ND | ADS8548SPM | ADS8548SPM |
| Product Name | ADS8548 14-Bit, 8-Channel, Simultaneous Sampling, Bipolar Input ADC | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Serial; Parallel; SPI | Parallel; SPI; SPI, Parallel | SPI, Parallel | Parallel; SPI | ||
| Package Type | LQFP,VQFN | LQFP | LFQP; 64-LQFP | QFP; 64-LQFP | 64-LQFP | |
| Screening Level | Catalog | |||||
| Resolution | 14 bits | 14 bits | 14 bits | 14 bits | ||
| INL | 1 LSB |