12-Bit, 8-Channel, Simultaneous Sampling, Bipolar Input ADC 64-VQFN -40 to 125
12-Bit 8Ch ADC, 650kS/s, SPI/Parallel, Bipolar, VQFN Product overview: ADS8528SRGCT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, VQFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS8528SRGCT can be used for catalog matching and distributor lookup.
12 Bit Analog to Digital Converter 8 Input 1 SAR 64-VQFN (9x9)
12 Bit Analog to Digital Converter 8 Input 1 SAR 64-VQFN (9x9)
12 Bit Analog to Digital Converter 8 Input 1 SAR 64-VQFN (9x9)
ADC, Successive Approximation, 12-Bit, 1 Func, 8 Channel, Serial, Parallel, Word Access, CMOS, PQCC64
Manufacturer: Texas Instruments
Win Source Part Number: 1015826-ADS8528SRGCT
Packaging: Reel - TR
Features: Simultaneous Sampling
Configuration: S/H-ADC
Number of Inputs: 8
Input Type: Single Ended
Number of Bits: 12
Data Interface: SPI, Parallel
Number of A/D Converters: 1
Reference Type: External, Internal
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 64-VQFN (9x9)
Analog Supply Voltage: 5V
Digital Supply Voltage: 2.7 V to 5.5 V
Sampling Rate: 650k
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
12 Bit Analog to Digital Converter 8 Input 1 SAR 64-VQFN (9x9)
IC ADC 12BIT SAR 64VQFN
IC ADC 12BIT SAR 64VQFN
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | DigiKey | Rochester Electronics | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS8528SRGCT | 700-ADS8528SRGCT | 296-29714-6-ND | 296-29714-1-ND | 296-29714-2-ND | ADS8528SRGCT | 1015826-ADS8528SRGCT | ADS8528SRGCT | ADS8528SRGCT | ADS8528SRGCT |
| Product Name | ADS8528 12-Bit, 8-Channel, Simultaneous Sampling, Bipolar Input ADC | VQFN Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8528SRGCT | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | |
| Interface Type | Serial; Parallel; SPI | SPI, Parallel | Parallel; SPI | Parallel; SPI | Parallel; SPI | Serial; Parallel | Parallel; SPI; SPI, Parallel | Parallel; SPI; SPI, Parallel | ||
| Package Type | LQFP,VQFN | VQFN | 64-VFQFN Exposed Pad | 64-VFQFN Exposed Pad | 64-VFQFN Exposed Pad | VQFN64 | 64-VQFN (9x9) | 64-VFQFN Exposed Pad | 64-VFQFN Exposed Pad | |
| Screening Level | Catalog | |||||||||
| Resolution | 12 bits | 12 bits | 12 bits | 12 bits | 12 bits | 12 bits | ||||
| INL | 0.7500 LSB |