12-Bit, 8-Channel, Simultaneous Sampling, Bipolar Input ADC 64-VQFN -40 to 125
12 Bit Analog to Digital Converter 8 Input 1 SAR 64-VQFN (9x9)
12-Bit 8-Ch Bipolar ADC, 650kS/s, SPI/Parallel, VQFN Product overview: ADS8528SRGCR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, VQFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS8528SRGCR can be used for catalog matching and distributor lookup.
IC ADC 12BIT SAR 64VQFN
IC ADC 12BIT SAR 64VQFN
12 Bit Analog to Digital Converter 8 Input 1 SAR 64-VQFN (9x9)
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS8528SRGCR | ADS8528SRGCR-ND | 700-ADS8528SRGCR | ADS8528SRGCR | ADS8528SRGCR | ADS8528SRGCR |
| Product Name | ADS8528 12-Bit, 8-Channel, Simultaneous Sampling, Bipolar Input ADC | Analog to Digital Converters (ADC) | VQFN Analog-to-Digital Converter IC | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) |
| Interface Type | Serial; Parallel; SPI | Parallel; SPI | SPI, Parallel | Parallel; SPI; SPI, Parallel | ||
| Package Type | LQFP,VQFN | 64-VFQFN Exposed Pad | VQFN | 64-VFQFN Exposed Pad | 64-VFQFN Exposed Pad | |
| Screening Level | Catalog | |||||
| Resolution | 12 bits | 12 bits | 12 bits | 12 bits | ||
| INL | 0.7500 LSB |