The ADS8528SPMR is a 12-bit, 8-channel, simultaneous sampling analog-to-digital converter with true bipolar inputs, supporting a maximum data rate of 650 kSPS in parallel mode or 480 kSPS in serial mode. It features a programmable buffered internal reference that supports input voltage ranges up to ±12 V, and operates in auto-sleep mode for low power consumption of only 32 mW at 10 kSPS. The device is housed in a 64-pin LQFP package measuring 10.00 mm × 10.00 mm and is fully specified for operation from -40°C to +125°C. It supports selectable parallel or serial interface with daisy-chain capability.
12-Bit, 8-Channel, Simultaneous Sampling, Bipolar Input ADC 64-LQFP -40 to 125
IC ADC 12BIT 64-LQFP
12 Bit Analog to Digital Converter 8 Input 1 SAR 64-LQFP (10x10)
IC ADC 12BIT 64-LQFP
Win Source Part Number: 1150493-ADS8528SPMR
Category: Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC)
Features: Simultaneous Sampling
Package: Tape & Reel (TR)
Standard Package: 1,000
Mounting: SMD (SMT)
Configuration: S/H-ADC
Number of Inputs: 8
Input Type: Single Ended
Architecture: SAR
Number of Bits: 12
Sampling Rate (Per Second): 650k
Data Interface: SPI, Parallel
Number of A/D Converters: 1
Reference Type: External, Internal
Voltage - Supply, Analog: 5V
Voltage - Supply, Digital: 2.7V ~ 5.5V
Package / Case: 64-LQFP
Supplier Device Package: 64-LQFP (10x10)
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: ADS8528
12-Bit 8-Ch ADC, 650kS/s, Bipolar, SPI/Parallel, LQFP Product overview: ADS8528SPMR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS8528SPMR can be used for catalog matching and distributor lookup.
12 Bit Analog to Digital Converter 8 Input 1 SAR 64-LQFP (10x10)
IC ADC 12BIT SAR 64LQFP
IC ADC 12BIT SAR 64LQFP
| Texas Instruments | DigiKey | DigiKey | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS8528SPMR | 296-ADS8528SPMRCT-ND | 296-ADS8528SPMRTR-ND | 296-ADS8528SPMRDKR-ND | 1150493-ADS8528SPMR | 700-ADS8528SPMR | ADS8528SPMR | ADS8528SPMR | ADS8528SPMR |
| Product Name | ADS8528 12-Bit, 8-Channel, Simultaneous Sampling, Bipolar Input ADC | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Serial; Parallel; SPI | Parallel; SPI | Parallel; SPI | Parallel; SPI | Parallel; SPI; SPI, Parallel | SPI, Parallel | Parallel; SPI; SPI, Parallel | ||
| Package Type | LQFP,VQFN | LFQP; 64-LQFP | LFQP; 64-LQFP | LFQP; 64-LQFP | LQFP | QFP; 64-LQFP | 64-LQFP | ||
| Screening Level | Catalog | ||||||||
| Resolution | 12 bits | 12 bits | 12 bits | 12 bits | 12 bits | 12 bits | |||
| INL | 0.7500 LSB |