16-Bit 250kHz CMOS Analog-to-Digital Converter w/Serial Interface 4.096V Internal Reference 28-SSOP -40 to 85
16 Bit Analog to Digital Converter 1 Input 1 SAR 28-SSOP
16 Bit Analog to Digital Converter 1 Input 1 SAR 28-SSOP
IC ADC 16BIT SAR 28SSOP
IC ADC 16BIT SAR 28SSOP
| Texas Instruments | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS8519IBDBG4 | ADS8519IBDBG4-ND | ADS8519IBDBG4 | ADS8519IBDBG4 | ADS8519IBDBG4 |
| Product Name | ADS8519 16-Bit 250kHz CMOS Analog-to-Digital Converter w/Serial Interface 4.096V Internal Reference | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Serial; SPI | SPI; SPI | SPI; SPI | ||
| Package Type | SSOP | SSOP; "28-SSOP (0.209"", 5.30mm Width)" | SOP; SSOP; 28-SSOP (0.209\", 5.30mm Width) | 28-SSOP (0.209\", 5.30mm Width) | |
| Screening Level | Catalog | ||||
| Resolution | 16 bits | 16 bits | 16 bits | ||
| INL | 1.5 LSB |