16-Bit 250kHz CMOS Analog-to-Digital Converter w/Serial Interface 4.096V Internal Reference 28-SSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1142090-ADS8519IBDB
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 28-SSOP (0.209", 5.30mm Width)
Configuration: S/H-ADC
Number of Inputs: 1
Operating Supply Voltage: 5V
Input Type: Single Ended
Architecture: SAR
Data Interface: SPI
Reference Type: External, Internal
Voltage - Supply, Digital: 1.65 V ~ 5.25 V
Resolution: 16
Number of Converters: 1
Family Name: ADS8519
Categories: Integrated Circuits (ICs)
Sampling Rate: 250k
Manufacturer Homepage: www.ti.com
Manufacturer Package: 28-SSOP
Alternative Parts (Cross-Reference): LTC1609IG; LTC1609CG; LTC1609IG#TR;
Introduction Date: September 01, 2007
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
16-Bit 250kS/s ADC, SPI, 1.65-5.25V, SSOP Product overview: ADS8519IBDB from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 5.25V, SSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, 5.25V, SSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS8519IBDB can be used for catalog matching and distributor lookup.
16 Bit Analog to Digital Converter 1 Input 1 SAR 28-SSOP
ADC, Successive Approximation, 16-Bit, 1 Func, 1 Channel, Serial Access, CMOS, PDSO28
16 Bit Analog to Digital Converter 1 Input 1 SAR 28-SSOP
IC ADC 16BIT SAR 28SSOP
IC ADC 16BIT SAR 28SSOP
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS8519IBDB | 1142090-ADS8519IBDB | 700-ADS8519IBDB | 296-23199-5-ND | ADS8519IBDB | ADS8519IBDB | ADS8519IBDB | ADS8519IBDB |
| Product Name | ADS8519 16-Bit 250kHz CMOS Analog-to-Digital Converter w/Serial Interface 4.096V Internal Reference | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8519IBDB | 16-bit 5.25V SSOP Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | |
| Interface Type | Serial; SPI | SPI; SPI | SPI | SPI; SPI | Serial | SPI; SPI | ||
| Package Type | SSOP | SSOP | SSOP | SSOP; "28-SSOP (0.209"", 5.30mm Width)" | SOP; SSOP; SSOP28 | SOP; SSOP; 28-SSOP (0.209\", 5.30mm Width) | 28-SSOP (0.209\", 5.30mm Width) | |
| Screening Level | Catalog | |||||||
| Resolution | 16 bits | 16 bits | 16 bits | 16 bits | ||||
| INL | 1.5 LSB |