Texas Instruments ADS850 14-Bit, 10 MSPS ADC SE/Diff Input, Int/Ext Ref., Self Calibrating ADS850Y/250G4

Description
14-Bit, 10 MSPS ADC SE/Diff Input, Int/Ext Ref., Self Calibrating 48-TQFP
Request a Quote Datasheet
Description
14-Bit, 10 MSPS ADC SE/Diff Input, Int/Ext Ref., Self Calibrating 48-TQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADS850 14-Bit, 10 MSPS ADC SE/Diff Input, Int/Ext Ref., Self Calibrating - ADS850Y/250G4 - Texas Instruments
Dallas, TX, United States
ADS850 14-Bit, 10 MSPS ADC SE/Diff Input, Int/Ext Ref., Self Calibrating
ADS850Y/250G4
ADS850 14-Bit, 10 MSPS ADC SE/Diff Input, Int/Ext Ref., Self Calibrating ADS850Y/250G4
14-Bit, 10 MSPS ADC SE/Diff Input, Int/Ext Ref., Self Calibrating 48-TQFP

14-Bit, 10 MSPS ADC SE/Diff Input, Int/Ext Ref., Self Calibrating 48-TQFP

Buy Now Datasheet
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - ADS850Y/250G4 - 1043787-ADS850Y/250G4 - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - ADS850Y/250G4
1043787-ADS850Y/250G4
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - ADS850Y/250G4 1043787-ADS850Y/250G4
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1043787-ADS850Y/250G 4 Packaging: Tape and Reel Contact Plating: Gold Mounting: SMD (SMT) Polarity: Unipolar Number of Inputs: 1 Operating Supply Voltage: 5 V Number of Elements: 1 Interface: Parallel Power Dissipation: 275 mW Number of Bits: 14 Number of A/D Converters: 1 Number of Channels: 1 Number of Pins: 48 Resolution: 1.75 B Number of Converters: 1 Conversion Rate: 10 Msps Categories: Data Acquisition - ADCs/DACs - Special Purpose Case / Package: TQFP Sampling Rate: 10 Msps Alternative Parts (Cross-Reference): MAX1316ECM+; ADS7881IPFBT; ADS8371IBPFBT; ADS7881IPFBR; AD9433BSVZ-105; AD9433BSVZ-125ADS850 Y250G4; Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Power Dissipation: 275 mW Max Supply Voltage: 5.3 V Min Supply Voltage: 4.7 V Power Consumption: 250 mW Nominal Supply Current: 53 mA Max Supply Voltage (DC): 5.3 V Min Supply Voltage (DC): 2.7 V Integral Nonlinearity (INL): 5 LSB Number of Analog Inputs: 1 Signal to Noise Ratio (SNR): 76 dB Supply Type: Single Differential Nonlinearity: 1 LSB Spurious-free dynamic range (SFDR): 85 dB

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1043787-ADS850Y/250G4
Packaging: Tape and Reel
Contact Plating: Gold
Mounting: SMD (SMT)
Polarity: Unipolar
Number of Inputs: 1
Operating Supply Voltage: 5 V
Number of Elements: 1
Interface: Parallel
Power Dissipation: 275 mW
Number of Bits: 14
Number of A/D Converters: 1
Number of Channels: 1
Number of Pins: 48
Resolution: 1.75 B
Number of Converters: 1
Conversion Rate: 10 Msps
Categories: Data Acquisition - ADCs/DACs - Special Purpose
Case / Package: TQFP
Sampling Rate: 10 Msps
Alternative Parts (Cross-Reference): MAX1316ECM+; ADS7881IPFBT; ADS8371IBPFBT; ADS7881IPFBR; AD9433BSVZ-105; AD9433BSVZ-125ADS850Y250G4;
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Yes
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Power Dissipation: 275 mW
Max Supply Voltage: 5.3 V
Min Supply Voltage: 4.7 V
Power Consumption: 250 mW
Nominal Supply Current: 53 mA
Max Supply Voltage (DC): 5.3 V
Min Supply Voltage (DC): 2.7 V
Integral Nonlinearity (INL): 5 LSB
Number of Analog Inputs: 1
Signal to Noise Ratio (SNR): 76 dB
Supply Type: Single
Differential Nonlinearity: 1 LSB
Spurious-free dynamic range (SFDR): 85 dB

Buy Now
5V Analog-to-Digital Converter IC - 700-ADS850Y/250G4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5V Analog-to-Digital Converter IC
700-ADS850Y/250G4
5V Analog-to-Digital Converter IC 700-ADS850Y/250G4
14-Bit 10MSPS ADC, SE/Diff, Parallel, 5V, TQFP Product overview: ADS850Y/250G4 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 5V, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS850Y/250G4 can be used for catalog matching and distributor lookup.

14-Bit 10MSPS ADC, SE/Diff, Parallel, 5V, TQFP Product overview: ADS850Y/250G4 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 5V, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS850Y/250G4 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS850Y/250G4 1043787-ADS850Y/250G4 700-ADS850Y/250G4
Product Name ADS850 14-Bit, 10 MSPS ADC SE/Diff Input, Int/Ext Ref., Self Calibrating Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - ADS850Y/250G4 5V Analog-to-Digital Converter IC
Interface Type Parallel Parallel; Parallel Parallel
Package Type TQFP QFP; TQFP; TQFP TQFP
Screening Level Catalog
Resolution 14 bits 14 bits
INL 5 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC10321 10-Bit, 20MSPS, 98mW A/D Converter with Internal Sample and Hold - ADC10321CIVT - Texas Instruments
Specs
Package Type LQFP
Screening Level Catalog
Resolution 10 bits
View Details
7 suppliers
ADC0832-N 8-Bit Serial I/O A/D Converter with Multiplexer Option - ADC0832CCWM/NOPB - Texas Instruments
Specs
Interface Type Serial; Microwire
Package Type PDIP,SOIC
Screening Level Catalog
View Details
8 suppliers
Analog to Digital Converters (ADC) - 296-ADC09DJ800AAV-ND - DigiKey
Specs
Interface Type Serial
Package Type 144-FBGA, FCBGA
Packing Method Tray
View Details
4 suppliers