The ADS8509 is a 16-bit, 250-kSPS sampling analog-to-digital converter featuring an internal reference, SPI-compatible serial interface, and operation from a single 5-V supply. It is available in a 20-pin SOIC (DW) package and is specified for operation over the industrial temperature range of -40°C to 85°C. The converter supports multiple input voltage ranges including ±10 V and 0 V to 5 V, with maximum integral nonlinearity of ±2 LSB and differential nonlinearity of ±1 LSB. Power dissipation is 70 mW typical at 250 kSPS. The device includes a sample-and-hold circuit, internal clock, and synchronization pulse for DSP compatibility.
16-Bit 250kHz CMOS Analog-to-Digital Converter w/Serial Interface 2.5V Internal Reference 20-SOIC -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 009416-ADS8509IDWR
Packaging: Reel - TR
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Single Ended
Number of Bits: 16
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External, Internal
Family Name: ADS8509
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-SOIC
Analog Supply Voltage: 5V
Digital Supply Voltage: 5V
Sampling Rate: 250k
Alternative Parts (Cross-Reference): LTC1609CSW#TRM; LTC1609ACSW; LTC1609AISW#TRMPBF; AD977ABR; LTC1609AISW#PBF; ADS8509IBDWT; ADS8509IDWT; ADS8509IDWR;
Introduction Date: March 01, 2005
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
16 Bit Analog to Digital Converter 1 Input 1 SAR 20-SOIC
16-Bit 250kSPS SAR ADC, 1-Ch, SPI, SOIC Product overview: ADS8509IDWR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, SOIC. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, SOIC, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS8509IDWR can be used for catalog matching and distributor lookup.
16 Bit Analog to Digital Converter 1 Input 1 SAR 20-SOIC
IC ADC 16BIT SAR 20SOIC
IC ADC 16BIT SAR 20SOIC
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS8509IDWR | 009416-ADS8509IDWR | ADS8509IDWR-ND | 700-ADS8509IDWR | ADS8509IDWR | ADS8509IDWR | ADS8509IDWR |
| Product Name | ADS8509 16-Bit 250kHz CMOS Analog-to-Digital Converter w/Serial Interface 2.5V Internal Reference | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8509IDWR | Analog to Digital Converters (ADC) | 16-bit SOIC Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Serial; SPI | SPI; SPI | SPI; SPI | SPI | SPI; SPI | ||
| Package Type | SOIC,SSOP | SOIC; 20-SOIC | SOIC; "20-SOIC (0.295"", 7.50mm Width)" | SOIC | SOIC; 20-SOIC (0.295\", 7.50mm Width) | 20-SOIC (0.295\", 7.50mm Width) | |
| Screening Level | Catalog | ||||||
| Resolution | 16 bits | 16 bits | 16 bits | 16 bits | |||
| INL | 2 LSB |