The ADS8509 is a 16-bit, 250-kSPS sampling analog-to-digital converter with a serial interface, designed for industrial, medical, and instrumentation applications. It operates from a single 5-V supply and supports input ranges including ±10 V, ±5 V, ±3.33 V, 4 V, and 5 V using internal or external reference. The device offers ±2 LSB maximum INL and ±1 LSB maximum DNL with 16-bit no missing codes. It is available in a 28-pin SSOP package and specified for operation from -40°C to 85°C. Power dissipation is 70 mW typical at 250 kSPS. The part includes SPI-compatible serial output with daisy-chain capability and an output synchronization pulse for DSP interfacing.
16-Bit 250kHz CMOS Analog-to-Digital Converter w/Serial Interface 2.5V Internal Reference 28-SSOP -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS8509IDBG4 |
| Product Name | ADS8509 16-Bit 250kHz CMOS Analog-to-Digital Converter w/Serial Interface 2.5V Internal Reference |
| Interface Type | Serial; SPI |
| Package Type | SOIC,SSOP |
| Screening Level | Catalog |
| Resolution | 16 bits |
| INL | 2 LSB |