The ADS8509IDB is a 16-bit, 250-kSPS successive approximation register analog-to-digital converter with a serial interface, designed for industrial data acquisition systems. It operates from a single 5-V supply and supports input ranges including ±10 V, ±5 V, ±3.33 V, 4 V, and 5 V. The device is housed in a 28-pin SSOP package and is fully specified for operation over the industrial temperature range of -40°C to 85°C. It features ±1 LSB maximum differential nonlinearity, ±2 LSB maximum integral nonlinearity, and no missing codes. The converter uses an internal reference, supports SPI-compatible serial output with daisy-chain capability, and consumes 70 mW typical power at 250 kSPS. Pin-compatible with other members of the ADS8509 series, it includes an internal 2.5-V reference and integrates sample-and-hold, clock, and comparator functions.
16-Bit 250kHz CMOS Analog-to-Digital Converter w/Serial Interface 2.5V Internal Reference 28-SSOP -40 to 85
ADC, Successive Approximation, 16-Bit, 1 Func, 1 Channel, Serial Access, CMOS, PDSO28
16 Bit Analog to Digital Converter 1 Input 1 SAR 28-SSOP
Manufacturer: Texas Instruments
Win Source Part Number: 083073-ADS8509IDB
Packaging: Tube/Rail
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Single Ended
Number of Bits: 16
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External, Internal
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-SSOP
Analog Supply Voltage: 5V
Digital Supply Voltage: 5V
Sampling Rate: 250k
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
16-Bit 250kS/s SAR ADC, 1-Ch, SPI, SSOP Product overview: ADS8509IDB from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, SSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, SSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS8509IDB can be used for catalog matching and distributor lookup.
IC ADC 16BIT SAR 28SSOP
16 Bit Analog to Digital Converter 1 Input 1 SAR 28-SSOP
IC ADC 16BIT SAR 28SSOP
| Texas Instruments | Rochester Electronics | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS8509IDB | ADS8509IDB | 296-18086-5-ND | 083073-ADS8509IDB | 700-ADS8509IDB | ADS8509IDB | ADS8509IDB | ADS8509IDB |
| Product Name | ADS8509 16-Bit 250kHz CMOS Analog-to-Digital Converter w/Serial Interface 2.5V Internal Reference | Analog to Digital Converters (ADC) | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8509IDB | 16-bit SSOP Analog-to-Digital Converter IC | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | |
| Interface Type | Serial; SPI | Serial | SPI; SPI | SPI; SPI | SPI | SPI; SPI | ||
| Package Type | SOIC,SSOP | SOP; SSOP; SSOP28 | SSOP; "28-SSOP (0.209"", 5.30mm Width)" | SOP; SSOP; 28-SSOP | SSOP | 28-SSOP (0.209\", 5.30mm Width) | SOP; SSOP; 28-SSOP (0.209\", 5.30mm Width) | |
| Screening Level | Catalog | |||||||
| Resolution | 16 bits | 16 bits | 16 bits | 16 bits | ||||
| INL | 2 LSB |