Texas Instruments ADS8509-HT High Temp 16-Bit 250kHz CMOS Analog-to-Digital Converter w/Serial Interface 2.5V Internal Ref ADS8509HDB

Description
High Temp 16-Bit 250kHz CMOS Analog-to-Digital Converter w/Serial Interface 2.5V Internal Ref 28-SSOP -40 to 175
Request a Quote Datasheet
Description
High Temp 16-Bit 250kHz CMOS Analog-to-Digital Converter w/Serial Interface 2.5V Internal Ref 28-SSOP -40 to 175
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADS8509-HT High Temp 16-Bit 250kHz CMOS Analog-to-Digital Converter w/Serial Interface 2.5V Internal  Ref - ADS8509HDB - Texas Instruments
Dallas, TX, United States
ADS8509-HT High Temp 16-Bit 250kHz CMOS Analog-to-Digital Converter w/Serial Interface 2.5V Internal Ref
ADS8509HDB
ADS8509-HT High Temp 16-Bit 250kHz CMOS Analog-to-Digital Converter w/Serial Interface 2.5V Internal Ref ADS8509HDB
High Temp 16-Bit 250kHz CMOS Analog-to-Digital Converter w/Serial Interface 2.5V Internal Ref 28-SSOP -40 to 175

High Temp 16-Bit 250kHz CMOS Analog-to-Digital Converter w/Serial Interface 2.5V Internal Ref 28-SSOP -40 to 175

Buy Now Datasheet
Analog to Digital Converters (ADC) - ADS8509HDB-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
ADS8509HDB-ND
Analog to Digital Converters (ADC) ADS8509HDB-ND
16 Bit Analog to Digital Converter 1 Input 1 SAR 28-SSOP

16 Bit Analog to Digital Converter 1 Input 1 SAR 28-SSOP

Buy Now Datasheet
Analog to Digital Converters (ADC) - ADS8509HDB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS8509HDB
Analog to Digital Converters (ADC) ADS8509HDB
16 Bit Analog to Digital Converter 1 Input 1 SAR 28-SSOP

16 Bit Analog to Digital Converter 1 Input 1 SAR 28-SSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS8509HDB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS8509HDB
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS8509HDB
IC ADC 16BIT SAR 28SSOP

IC ADC 16BIT SAR 28SSOP

Supplier's Site
Data Acquisition - Analog to Digital Converters (ADC) - ADS8509HDB - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS8509HDB
Data Acquisition - Analog to Digital Converters (ADC) ADS8509HDB
IC ADC 16BIT SAR 28SSOP

IC ADC 16BIT SAR 28SSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS8509HDB ADS8509HDB-ND ADS8509HDB ADS8509HDB ADS8509HDB
Product Name ADS8509-HT High Temp 16-Bit 250kHz CMOS Analog-to-Digital Converter w/Serial Interface 2.5V Internal Ref Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC)
Interface Type Serial; SPI SPI; SPI SPI; SPI
Package Type SSOP SSOP; "28-SSOP (0.209"", 5.30mm Width)" SOP; SSOP; 28-SSOP (0.209\", 5.30mm Width) 28-SSOP (0.209\", 5.30mm Width)
Screening Level High Temp
Resolution 15 bits 16 bits 16 bits
INL 4.5 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC08832 8-Bit Serial I/O CMOS A/D Converters with Multiplexer and Sample/Hold Function - ADC08832IMM - Texas Instruments
Specs
Interface Type Serial; Microwire
Package Type SOIC,VSSOP
Screening Level Catalog
View Details
7 suppliers
TLV320DAC3100-Q1 Low-Power Stereo Audio DAC With Audio Processing . - 6PA3100IRHBRQ1 - Texas Instruments
Specs
Interface Type I2C
Package Type VQFN
Screening Level Automotive
View Details
4 suppliers
ADC0832-N 8-Bit Serial I/O A/D Converter with Multiplexer Option - ADC0832CCN/NOPB - Texas Instruments
Specs
Interface Type Serial; Microwire
Package Type PDIP,SOIC
Screening Level Catalog
View Details
8 suppliers
ADC10040-Q1 10-Bit, 40 MSPS, 3V, 55.5 mW A/D Converter - ADC10040QCIMTX/NOPB - Texas Instruments
Specs
Package Type TSSOP
Screening Level Automotive
Resolution 10 bits
View Details
7 suppliers