Texas Instruments Standard Linear and Logic Analog To Digital Converter Adc, 16 Bit,; Msl Texas Instruments ADS8507IBDW

Description
ANALOG TO DIGITAL CONVERTER ADC, 16 BIT,; MSL:MSL 2 - 1 year; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet
Description
ANALOG TO DIGITAL CONVERTER ADC, 16 BIT,; MSL:MSL 2 - 1 year; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog To Digital Converter Adc, 16 Bit,; Msl Texas Instruments - 33AH3683 - Newark, An Avnet Company
Chicago, IL, United States
Analog To Digital Converter Adc, 16 Bit,; Msl Texas Instruments
33AH3683
Analog To Digital Converter Adc, 16 Bit,; Msl Texas Instruments 33AH3683
ANALOG TO DIGITAL CONVERTER ADC, 16 BIT,; MSL:MSL 2 - 1 year; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

ANALOG TO DIGITAL CONVERTER ADC, 16 BIT,; MSL:MSL 2 - 1 year; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site
Analog To Digital Converter Adc, 16 Bit, 40Ksps, Soic-28; Resolution (Bits) Texas Instruments - 26M8851 - Newark, An Avnet Company
Chicago, IL, United States
Analog To Digital Converter Adc, 16 Bit, 40Ksps, Soic-28; Resolution (Bits) Texas Instruments
26M8851
Analog To Digital Converter Adc, 16 Bit, 40Ksps, Soic-28; Resolution (Bits) Texas Instruments 26M8851
ANALOG TO DIGITAL CONVERTER ADC, 16 BIT, 40KSPS, SOIC-28; Resolution (Bits):16bit; Sampling Rate:40kSPS; Input Channel Type:Single Ended; Data Interface:Serial, SPI; Supply Voltage Type:Single; Supply Voltage Min:4.75V; DNL±:1.5LSB RoHS Compliant: Yes

ANALOG TO DIGITAL CONVERTER ADC, 16 BIT, 40KSPS, SOIC-28; Resolution (Bits):16bit; Sampling Rate:40kSPS; Input Channel Type:Single Ended; Data Interface:Serial, SPI; Supply Voltage Type:Single; Supply Voltage Min:4.75V; DNL±:1.5LSB RoHS Compliant: Yes

Supplier's Site
Analog to Digital Converters (ADC) - ADS8507IBDW - ODG (Origin Data Global)
Shenzhen, China
Analog to Digital Converters (ADC)
ADS8507IBDW
Analog to Digital Converters (ADC) ADS8507IBDW
IC ADC 16BIT SAR 28SOIC

IC ADC 16BIT SAR 28SOIC

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Signal Conditioners Signal Conditioners
Product Number 33AH3683 ADS8507IBDW
Product Name Analog To Digital Converter Adc, 16 Bit,; Msl Texas Instruments Analog to Digital Converters (ADC)
Operating Temperature -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

DC Strain Gage Signal Conditioners - 788 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
Analog Signal Conditioner - Model SGA - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details
Analog Amplifier - X-FA0 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Outputs Analog Voltage Output; Analog Current Output; 0-5V,0-10V,-5~+5Vor4-20mA
Accuracy 0.1000 % FS
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
8B42 2-Wire Transmitter Interface Modules - 8B42-01 - Dataforth Corporation
Specs
Signal Conditioning Filter; SigIsol
Form Factor Modular Bay or Slot System
Excitation Voltage
View Details
2 suppliers