The ADS8506 is a 12-bit, 40-kSPS sampling analog-to-digital converter with an internal reference and parallel/serial interface, designed for industrial, medical, and instrumentation applications. It operates from a single 5-V analog supply and supports input ranges of ±10 V, 4 V, and 5 V. The device is housed in a 28-pin SOIC package (DW). It achieves ±0.45 LSB maximum INL and DNL, with no missing codes, and provides a 73.9-dB SINAD at a 10-kHz input. The converter supports SPI-compatible serial output with daisy-chain capability and a full parallel interface with BYTE select. Power dissipation is 24 mW typical at 40 kSPS, with a 50-mW maximum in power-down mode. It is specified over the industrial temperature range of −40°C to 85°C.
12-Bit 40KSPS Analog-to-Digital Converter w/Serial Interface and Reference Parallel 28-SOIC -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS8506IBDWG4 |
| Product Name | ADS8506 12-Bit 40KSPS Analog-to-Digital Converter w/Serial Interface and Reference Parallel |
| Interface Type | Serial; Parallel; SPI |
| Package Type | SOIC |
| Screening Level | Catalog |
| Resolution | 12 bits |
| INL | 0.4500 LSB |