The ADS8505IDWG4 is a 16-bit CMOS analog-to-digital converter (ADC) designed for high-performance applications. It supports a maximum sampling rate of 250 kHz and features a full-scale input range of ±10 V. The device exhibits excellent linearity with a maximum integral nonlinearity (INL) of ±1.5 LSB and a differential nonlinearity (DNL) of ±1 LSB, ensuring no missing codes across its 16-bit resolution. This ADC operates from a single +5 V supply and has a typical power dissipation of 70 mW at 250 kSPS, making it suitable for low-power applications. It includes an internal 2.5 V reference and can also utilize external references. The ADS8505IDWG4 is packaged in a 28-pin SOIC format and is rated for operation over an industrial temperature range of -40°C to 85°C, which is ideal for various applications including industrial process control, data acquisition systems, and medical equipment. Engineers considering this ADC will benefit from its high dynamic performance, low power consumption, and robust temperature specifications, making it a viable choice for demanding applications.
16-Bit 250kHz CMOS Analog-to-Digital Converter w/Parallel Interface 2.5V Internal Reference 28-SOIC -40 to 85
16 Bit Analog to Digital Converter 1 Input 1 SAR 28-SOIC
IC ADC 16BIT SAR 28SOIC
IC ADC 16BIT SAR 28SOIC
16 Bit Analog to Digital Converter 1 Input 1 SAR 28-SOIC
| Texas Instruments | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS8505IDWG4 | ADS8505IDWG4-ND | ADS8505IDWG4 | ADS8505IDWG4 | ADS8505IDWG4 |
| Product Name | ADS8505 16-Bit 250kHz CMOS Analog-to-Digital Converter w/Parallel Interface 2.5V Internal Reference | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) |
| Interface Type | Parallel | Parallel; Parallel | Parallel; Parallel | ||
| Package Type | SOIC,SSOP | SOIC; "28-SOIC (0.295"", 7.50mm Width)" | 28-SOIC (0.295\", 7.50mm Width) | SOIC; 28-SOIC (0.295\", 7.50mm Width) | |
| Screening Level | Catalog | ||||
| Resolution | 16 bits | 16 bits | 16 bits | ||
| INL | 1.5 LSB |