The ADS8504 is a 12-bit, 250-kSPS sampling CMOS analog-to-digital converter with a full-scale input range of -10 V, internal 2.5-V reference, and parallel 12-bit binary two's complement output. It operates from a single 5-V supply and dissipates 70 mW at 250 kSPS. The device is housed in a 28-pin SOIC package and is specified for industrial temperature operation from -40°C to 85°C. Integral linearity error is-0.45 LSB maximum, differential linearity error is-0.45 LSB maximum, and it has no missing codes. Signal-to-noise and distortion ratio is 72 to 73 dB with a 45-kHz input. The part supports both internal and external reference modes, and features an aperture delay of 5 ns and an overvoltage recovery time of 150 ns.
12-Bit 250kHz CMOS Analog-to-Digital Converter w/Parallel Interface 2.5V Internal Reference 28-SOIC -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS8504IBDWG4 |
| Product Name | ADS8504 12-Bit 250kHz CMOS Analog-to-Digital Converter w/Parallel Interface 2.5V Internal Reference |
| Interface Type | Parallel |
| Package Type | SOIC |
| Screening Level | Catalog |
| Resolution | 12 bits |
| INL | 0.4500 LSB |