16-Bit 1MSPS Psuedo-Differential SAR ADC With Reference 48-VQFN -40 to 85
16 Bit Analog to Digital Converter 1 Input 1 SAR 48-VQFN (7x7)
16 Bit Analog to Digital Converter 1 Input 1 SAR 48-VQFN (7x7)
16-Bit 1MSPS SAR ADC, Parallel Interface, VQFN Product overview: ADS8471IRGZT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, VQFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, VQFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS8471IRGZT can be used for catalog matching and distributor lookup.
16 Bit Analog to Digital Converter 1 Input 1 SAR 48-VQFN (7x7)
IC ADC 16BIT SAR 48VQFN
IC ADC 16BIT SAR 48VQFN
| Texas Instruments | DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS8471IRGZT | 296-23013-1-ND | 296-23013-2-ND | 700-ADS8471IRGZT | ADS8471IRGZT | ADS8471IRGZT | ADS8471IRGZT |
| Product Name | ADS8471 16-Bit 1MSPS Psuedo-Differential SAR ADC With Reference | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | 16-bit VQFN Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Parallel | Parallel; Parallel | Parallel; Parallel | Parallel | Parallel; Parallel | ||
| Package Type | VQFN | 48-VFQFN Exposed Pad | 48-VFQFN Exposed Pad | VQFN | 48-VFQFN Exposed Pad | 48-VFQFN Exposed Pad | |
| Screening Level | Catalog | ||||||
| Resolution | 16 bits | 16 bits | 16 bits | 16 bits | 16 bits | ||
| INL | 1 LSB |