Texas Instruments Standard Linear and Logic Ic, Adc 16Bit 4Msps 48-Tqfp; Resolution (Bits) Texas Instruments ADS8422IBPFBT

Description
IC, ADC 16BIT 4MSPS 48-TQFP; Resolution (Bits):16bit; Sampling Rate:4MSPS; Input Channel Type:Differential; Data Interface:Parallel; Supply Voltage Type:Single; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; ADC / DAC Case RoHS Compliant: Yes
Datasheet
Description
IC, ADC 16BIT 4MSPS 48-TQFP; Resolution (Bits):16bit; Sampling Rate:4MSPS; Input Channel Type:Differential; Data Interface:Parallel; Supply Voltage Type:Single; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; ADC / DAC Case RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ic, Adc 16Bit 4Msps 48-Tqfp; Resolution (Bits) Texas Instruments - 28AH1889 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Adc 16Bit 4Msps 48-Tqfp; Resolution (Bits) Texas Instruments
28AH1889
Ic, Adc 16Bit 4Msps 48-Tqfp; Resolution (Bits) Texas Instruments 28AH1889
IC, ADC 16BIT 4MSPS 48-TQFP; Resolution (Bits):16bit; Sampling Rate:4MSPS; Input Channel Type:Differential; Data Interface:Parallel; Supply Voltage Type:Single; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; ADC / DAC Case RoHS Compliant: Yes

IC, ADC 16BIT 4MSPS 48-TQFP; Resolution (Bits):16bit; Sampling Rate:4MSPS; Input Channel Type:Differential; Data Interface:Parallel; Supply Voltage Type:Single; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; ADC / DAC Case RoHS Compliant: Yes

Supplier's Site
Analog to Digital Converters (ADC) - ADS8422IBPFBT - ODG (Origin Data Global)
Shenzhen, China
Analog to Digital Converters (ADC)
ADS8422IBPFBT
Analog to Digital Converters (ADC) ADS8422IBPFBT
IC ADC 16BIT SAR 48TQFP

IC ADC 16BIT SAR 48TQFP

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Signal Conditioners Signal Conditioners
Product Number 28AH1889 ADS8422IBPFBT
Product Name Ic, Adc 16Bit 4Msps 48-Tqfp; Resolution (Bits) Texas Instruments Analog to Digital Converters (ADC)
Differential Channels Yes
Unlock Full Specs
to access all available technical data

Similar Products

DC Strain Gage Signal Conditioners - 788 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
WG25 Repeater Power Supply Loop-powered | Ex | HART Signal Transmission - WG25 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Outputs Analog Current Output; 4 ... 20 mA
Application General Lab & Industrial
View Details
Analog Amplifier - X-FA0 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Outputs Analog Voltage Output; Analog Current Output; 0-5V,0-10V,-5~+5Vor4-20mA
Accuracy 0.1000 % FS
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
Digital Signal Conditioner - Model DSCUSB - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details