Manufacturer: Texas Instruments
Win Source Part Number: 1142053-ADS8411IPFBR
Packaging: Tape and Reel
Mounting Style: SMD
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Pseudo-Differential,
Architecture: SAR
Sampling Rate (Per Second): 2M
Data Interface: Parallel
Number of A/D Converters: 1
Reference Type: External, Internal
Resolution: 16
Categories: Integrated Circuits
Supplier Device Package: 48-TQFP (7x7)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ittcannon.com
Manufacturer Package: 48-TQFP
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Family Part Number: ADS8411
Manufacturer Pack Quantity: 1,000
MSL Level: 2 (1 Year)
Supply Voltage , Analog: 5V
Supply Voltage , Digital: 2.7V ~ 5.25V
IC 1-CH 16-BIT SUCCESSIVE APPROXIMATION ADC, PARALLEL ACCESS, PQFP48, GREEN, PLASTIC, TQFP-48, Analog to Digital Converter Product overview: ADS8411IPFBR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS8411IPFBR can be used for catalog matching and distributor lookup.
ADC, Successive Approximation, 16-Bit, 1 Func, 1 Channel, Parallel, 8 Bits, Parallel, Word Access, PQFP48
16 Bit Analog to Digital Converter 1 Input 1 SAR 48-TQFP (7x7)
IC ADC 16BIT SAR 48TQFP
16 Bit Analog to Digital Converter 1 Input 1 SAR 48-TQFP (7x7)
IC ADC 16BIT SAR 48TQFP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 1142053-ADS8411IPFBR | 700-ADS8411IPFBR | ADS8411IPFBR | ADS8411IPFBR-ND | ADS8411IPFBR | ADS8411IPFBR | ADS8411IPFBR |
| Product Name | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8411IPFBR | 16-bit Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | |
| Interface Type | Parallel; Parallel | Parallel | Parallel | Parallel; Parallel | Parallel; Parallel | ||
| Packing Method | Tape Reel; Tape and Reel | Tape Reel; Tape & Reel | Tape Reel | Tape Reel; Bulk; Tape & Reel (TR)Bulk | Tape Reel; Tape & Reel (TR) | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Sample Rate | 2000 kSamples/Sec | 2000 kSamples/Sec | 2000 kSamples/Sec | ||||
| Package Type | TQFP | QFP; TQFP; TQFP48 | TQFP; 48-TQFP | 48-TQFP | QFP; TQFP; 48-TQFP |