16-Bit 1.25 MSPS, Pseudo Bipolar, Fully Differential Input Micro Power Sampling ADC 48-TQFP -40 to 85
16 Bit Analog to Digital Converter 1 Input 1 SAR 48-TQFP (7x7)
IC ADC 16BIT SAR 48TQFP
16 Bit Analog to Digital Converter 1 Input 1 SAR 48-TQFP (7x7)
IC ADC 16BIT SAR 48TQFP
| Texas Instruments | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS8406IBPFBTG4 | ADS8406IBPFBTG4-ND | ADS8406IBPFBTG4 | ADS8406IBPFBTG4 | ADS8406IBPFBTG4 |
| Product Name | ADS8406 16-Bit 1.25 MSPS, Pseudo Bipolar, Fully Differential Input Micro Power Sampling ADC | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Parallel | Parallel; Parallel | Parallel; Parallel | ||
| Package Type | TQFP | TQFP; 48-TQFP | QFP; TQFP; 48-TQFP | 48-TQFP | |
| Screening Level | Catalog | ||||
| Resolution | 16 bits | 16 bits | 16 bits | ||
| INL | 2 LSB |