Texas Instruments Evaluation Boards - Analog to Digital Converters (ADCs) - ADS8402EVM ADS8402EVM

Description
Manufacturer: Texas Instruments Win Source Part Number: 768168-ADS8402EVM Data Interface: Parallel Part Status: Obsolete(EOL) Supplied Contents: Board(s) Resolution: 16 Utilized IC / Part: ADS8402 Number of Converters: 1 Input Range: ±4.1 V Family Name: ADS8402 Power (Typ) @ Conditions: 155mW @ 1.25MSPS Categories: Development Boards, Kits, Programmers Sampling Rate: 1.25M Introduction Date: December 01, 2003 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 768168-ADS8402EVM Data Interface: Parallel Part Status: Obsolete(EOL) Supplied Contents: Board(s) Resolution: 16 Utilized IC / Part: ADS8402 Number of Converters: 1 Input Range: ±4.1 V Family Name: ADS8402 Power (Typ) @ Conditions: 155mW @ 1.25MSPS Categories: Development Boards, Kits, Programmers Sampling Rate: 1.25M Introduction Date: December 01, 2003 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Evaluation Boards - Analog to Digital Converters (ADCs) - ADS8402EVM
768168-ADS8402EVM
Evaluation Boards - Analog to Digital Converters (ADCs) - ADS8402EVM 768168-ADS8402EVM
Manufacturer: Texas Instruments Win Source Part Number: 768168-ADS8402EVM Data Interface: Parallel Part Status: Obsolete(EOL) Supplied Contents: Board(s) Resolution: 16 Utilized IC / Part: ADS8402 Number of Converters: 1 Input Range: ±4.1 V Family Name: ADS8402 Power (Typ) @ Conditions: 155mW @ 1.25MSPS Categories: Development Boards, Kits, Programmers Sampling Rate: 1.25M Introduction Date: December 01, 2003 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 768168-ADS8402EVM
Data Interface: Parallel
Part Status: Obsolete(EOL)
Supplied Contents: Board(s)
Resolution: 16
Utilized IC / Part: ADS8402
Number of Converters: 1
Input Range: ±4.1 V
Family Name: ADS8402
Power (Typ) @ Conditions: 155mW @ 1.25MSPS
Categories: Development Boards, Kits, Programmers
Sampling Rate: 1.25M
Introduction Date: December 01, 2003
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 768168-ADS8402EVM
Product Name Evaluation Boards - Analog to Digital Converters (ADCs) - ADS8402EVM
Interface Type Parallel; Parallel
Unlock Full Specs
to access all available technical data

Similar Products

Analogue to Digital Converters - 1914248 - RS Components, Ltd.
Specs
Interface Type Serial; SPI; Microwire; Serial (spi/qspi/microwire)
Package Type DIP; Pdip
Pins 16
View Details
Low Tempco Precision Voltage Reference Added to Integrating Dual Slope Front-end Analog Processor chip - ALD500RA-10SEL - Advanced Linear Devices, Inc.
Specs
Package Type SOIC; SOIC20
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
5 suppliers
Data Acquisition - Analog to Digital Converters (ADC) - AD573JN - Lingto Electronic Limited
Specs
Interface Type Parallel; Parallel
View Details
ADC084S021 4 Channel, 50 ksps to 200 Ksps, 8-Bit A/D Converter - ADC084S021CIMMX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Catalog
View Details
8 suppliers