Texas Instruments ADS8382 18-Bit 600KSPS Serial ADC with Ref and Pseudo Bipolar, Fully Differential Input ADS8382IBRHPTG4

Description
18-Bit 600KSPS Serial ADC with Ref and Pseudo Bipolar, Fully Differential Input 28-VQFN -40 to 85
Request a Quote Datasheet
Description
18-Bit 600KSPS Serial ADC with Ref and Pseudo Bipolar, Fully Differential Input 28-VQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADS8382 18-Bit 600KSPS Serial ADC with Ref and Pseudo Bipolar, Fully Differential Input - ADS8382IBRHPTG4 - Texas Instruments
Dallas, TX, United States
ADS8382 18-Bit 600KSPS Serial ADC with Ref and Pseudo Bipolar, Fully Differential Input
ADS8382IBRHPTG4
ADS8382 18-Bit 600KSPS Serial ADC with Ref and Pseudo Bipolar, Fully Differential Input ADS8382IBRHPTG4
18-Bit 600KSPS Serial ADC with Ref and Pseudo Bipolar, Fully Differential Input 28-VQFN -40 to 85

18-Bit 600KSPS Serial ADC with Ref and Pseudo Bipolar, Fully Differential Input 28-VQFN -40 to 85

Buy Now Datasheet
VQFN Analog-to-Digital Converter IC - 700-ADS8382IBRHPTG4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
VQFN Analog-to-Digital Converter IC
700-ADS8382IBRHPTG4
VQFN Analog-to-Digital Converter IC 700-ADS8382IBRHPTG4
18-Bit 600kS/s SPI ADC, 1-Ch, VQFN, Gold Plated Product overview: ADS8382IBRHPTG4 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, VQFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS8382IBRHPTG4 can be used for catalog matching and distributor lookup.

18-Bit 600kS/s SPI ADC, 1-Ch, VQFN, Gold Plated Product overview: ADS8382IBRHPTG4 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, VQFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS8382IBRHPTG4 can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8382IBRHPTG4
768167-ADS8382IBRHPTG4
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8382IBRHPTG4 768167-ADS8382IBRHPTG4
Manufacturer: Texas Instruments Win Source Part Number: 768167-ADS8382IBRHPT G4 Series: microPOWER Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 28-VQFN Exposed Pad Configuration: S/H-ADC Number of Inputs: 1 Operating Supply Voltage: 5V Input Type: Differential Architecture: SAR Data Interface: SPI Reference Type: External, Internal Voltage - Supply, Digital: 2.7 V ~ 5.25 V Resolution: 18 Number of Converters: 1 Family Name: ADS8382 Categories: Integrated Circuits (ICs) Sampling Rate: 600k Manufacturer Package: 28-VQFN-EP (6x6) Alternative Parts (Cross-Reference): LTC2312HTS8-14#PBF; AD7690BCPZRL; AD7688BRM; Introduction Date: April 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 768167-ADS8382IBRHPTG4
Series: microPOWER
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 28-VQFN Exposed Pad
Configuration: S/H-ADC
Number of Inputs: 1
Operating Supply Voltage: 5V
Input Type: Differential
Architecture: SAR
Data Interface: SPI
Reference Type: External, Internal
Voltage - Supply, Digital: 2.7 V ~ 5.25 V
Resolution: 18
Number of Converters: 1
Family Name: ADS8382
Categories: Integrated Circuits (ICs)
Sampling Rate: 600k
Manufacturer Package: 28-VQFN-EP (6x6)
Alternative Parts (Cross-Reference): LTC2312HTS8-14#PBF; AD7690BCPZRL; AD7688BRM;
Introduction Date: April 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS8382IBRHPTG4 700-ADS8382IBRHPTG4 768167-ADS8382IBRHPTG4
Product Name ADS8382 18-Bit 600KSPS Serial ADC with Ref and Pseudo Bipolar, Fully Differential Input VQFN Analog-to-Digital Converter IC Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8382IBRHPTG4
Interface Type Serial; SPI SPI SPI; SPI
Package Type VQFN VQFN
Screening Level Catalog
Resolution 18 bits 18 bits
INL 3 LSB
Unlock Full Specs
to access all available technical data

Similar Products

 - ADC08238BIN - Rochester Electronics
Specs
Interface Type Serial
Package Type DIP; DIP20
Packing Method Tube; Tube
View Details
3 suppliers
Analog to Digital Converters (ADC) - ADC08351CILQE/NOPB - Quarktwin Technology Ltd.
Specs
Package Type 24-WFQFN Exposed Pad
Packing Method Bulk; Bulk
Resolution 8 bits
View Details
2 suppliers
ADC08060 8-Bit, 20 MSPS to 60 MSPS, 1.3 mW/MSPS A/D Converter with Internal Sample-and-Hold - ADC08060CIMTX/NOPB - Texas Instruments
Specs
Package Type TSSOP
Screening Level Catalog
Resolution 8 bits
View Details
8 suppliers
ADC101S101 Single Channel, 0.5 to 1 Msps, 10-Bit  A/D Converter - ADC101S101CISD/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type SOT-23,WSON
Screening Level Catalog
View Details
6 suppliers