18-Bit 600KSPS Serial ADC with Ref and Pseudo Bipolar, Fully Differential Input 28-VQFN -40 to 85
18-Bit 600KSPS SPI ADC, 1-Ch, VQFN, 5V Product overview: ADS8382IBRHPT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, VQFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 5V, VQFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS8382IBRHPT can be used for catalog matching and distributor lookup.
18 Bit Analog to Digital Converter 1 Input 1 SAR 28-QFN (6x6)
Manufacturer: Texas Instruments
Win Source Part Number: 141946-ADS8382IBRHPT
Packaging: Reel - TR
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Differential
Number of Bits: 18
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External, Internal
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-VQFN-EP (6x6)
Analog Supply Voltage: 5V
Digital Supply Voltage: 2.7 V to 5.25 V
Sampling Rate: 600k
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
18 Bit Analog to Digital Converter 1 Input 1 SAR 28-QFN (6x6)
IC ADC 18BIT SAR 28VQFN
IC ADC 18BIT SAR 28VQFN
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS8382IBRHPT | 700-ADS8382IBRHPT | 296-17519-2-ND | 141946-ADS8382IBRHPT | ADS8382IBRHPT | ADS8382IBRHPT | ADS8382IBRHPT |
| Product Name | ADS8382 18-Bit 600KSPS Serial ADC with Ref and Pseudo Bipolar, Fully Differential Input | 5V VQFN Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8382IBRHPT | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Serial; SPI | SPI | SPI; SPI | SPI; SPI | SPI; SPI | ||
| Package Type | VQFN | VQFN | 28-VQFN Exposed Pad | 28-VQFN-EP (6x6) | 28-VQFN Exposed Pad | 28-VQFN Exposed Pad | |
| Screening Level | Catalog | ||||||
| Resolution | 18 bits | 18 bits | 18 bits | 18 bits | |||
| INL | 3 LSB |