The ADS8381IPFBT is an 18-bit, 580 kHz analog-to-digital converter with a 48-lead TQFP package, characterized for operation from −40°C to 85°C. It features a unipolar input range, a full 18-bit parallel interface, and low power consumption of 115 mW at full throughput. The device includes an onboard reference buffer, ensures no missing codes over temperature, and offers a 1.4 µs conversion time with 15 ps aperture jitter. It is pin-compatible with the ADS8383 and supports flexible 8-, 16-, or 18-bit bus modes.
18 Bit 580KSPS parallel ADC 48-TQFP -40 to 85
18 Bit Analog to Digital Converter 1 Input 1 SAR 48-TQFP (7x7)
18-Bit 580kSPS Parallel ADC, TQFP, 2.7-5.25V Product overview: ADS8381IPFBT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.25V. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 5.25V, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS8381IPFBT can be used for catalog matching and distributor lookup.
ADC, Successive Approximation, 18-Bit, 1 Func, 1 Channel, Parallel, 8 Bits, Parallel, Word Access, CMOS, PQFP48
Manufacturer: Texas Instruments
Win Source Part Number: 009407-ADS8381IPFBT
Packaging: Reel - TR
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Pseudo-Differential,
Number of Bits: 18
Data Interface: Parallel
Number of A/D Converters: 1
Reference Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 48-TQFP (7x7)
Analog Supply Voltage: 5V
Digital Supply Voltage: 2.7 V to 5.25 V
Sampling Rate: 580k
Alternative Parts (Cross-Reference): AD7899AR-1; ADS8381IPFBR; ADS8381IPFB; ADS8381IPFBT;
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
IC ADC 18BIT SAR 48TQFP
18 Bit Analog to Digital Converter 1 Input 1 SAR 48-TQFP (7x7)
IC ADC 18BIT SAR 48TQFP
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS8381IPFBT | 296-16686-2-ND | 700-ADS8381IPFBT | ADS8381IPFBT | 009407-ADS8381IPFBT | ADS8381IPFBT | ADS8381IPFBT | ADS8381IPFBT |
| Product Name | ADS8381 18 Bit 580KSPS parallel ADC | Analog to Digital Converters (ADC) | 5.25V Analog-to-Digital Converter IC | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8381IPFBT | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | |
| Interface Type | Parallel | Parallel; Parallel | Parallel | Parallel | Parallel; Parallel | Parallel; Parallel | ||
| Package Type | TQFP | TQFP; 48-TQFP | TQFP | QFP; TQFP; TQFP48 | QFP; TQFP; 48-TQFP (7x7) | 48-TQFP | QFP; TQFP; 48-TQFP | |
| Screening Level | Catalog | |||||||
| Resolution | 18 bits | 18 bits | 18 bits | 18 bits | ||||
| INL | 4 LSB |